EN
  • EN
  • DE

LT6350CDD#TRPBF

Part No LT6350CDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features ADC Driver IC Data Acquisition 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LT6350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6350CDD#TRPBF-ND, LT6350CDD#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878890-LT6350CDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6350CDD#TRPBF CAD Model

Description

Product Overview: LT6350CDD#TRPBF

The LT6350CDD#TRPBF is a high-performance, low-noise differential amplifier designed and manufactured by Analog Devices Inc., a leader in precision engineering. This device is ideal for driving high-speed analog-to-digital converters (ADCs) and offers a seamless interface between single-ended sources and differential inputs, ensuring signal integrity in demanding applications.

Featuring a wide bandwidth and fast settling time, the LT6350 is tailored to meet the stringent requirements of modern data acquisition systems. It operates over a wide supply voltage range, making it versatile for various system designs. The amplifier is also equipped with a high impedance input, which minimizes loading on the signal source and preserves signal fidelity.

Key Features:

  • Low Noise Performance: The LT6350CDD#TRPBF boasts low harmonic distortion and noise figures, making it an excellent choice for high-resolution applications where signal purity is paramount.
  • Differential Output: Its differential output design reduces common-mode noise and allows for longer cable runs without signal degradation, which is critical in industrial and instrumentation settings.
  • High-Speed Operation: With its fast slew rate and wide bandwidth, the LT6350 ensures quick and accurate signal processing, which is essential for high-speed data acquisition and communication systems.
  • Flexible Power Supply: The device supports a wide range of supply voltages, providing design flexibility and compatibility with various ADCs and other system components.

Applications:

The LT6350CDD#TRPBF is suited for a broad spectrum of applications, including:

  • High-speed data acquisition systems
  • Medical imaging equipment
  • Communications infrastructure
  • Test and measurement instruments
  • Industrial control systems

Available in a compact, surface-mount package, the LT6350CDD#TRPBF is designed for easy integration into space-constrained designs without compromising performance. With its robust feature set and proven reliability, this differential amplifier from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their high-precision electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0367 $70.1835
11+ $11.5165 $126.6815
16+ $11.1573 $178.5168
22+ $10.7969 $237.5318
28+ $10.4377 $292.2556
38+ $9.3578 $355.5964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,685 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess