EN
  • EN
  • DE

LT6350HDD#PBF

Part No LT6350HDD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LT6350
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878891-LT6350HDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT6350HDD#PBF CAD Model

Description

Analog Devices Inc. Presents the LT6350HDD#PBF

The LT6350HDD#PBF is a high-performance, low-distortion differential amplifier from Analog Devices Inc., designed to interface single-ended signals to differential inputs in data acquisition systems. This component is a versatile solution for signal conditioning in a wide range of applications, including medical instrumentation, industrial process control, and high-speed data communication systems.

Key Features

  • High Precision: The LT6350HDD#PBF offers excellent accuracy and stability, ensuring that signal integrity is maintained throughout the signal path.
  • Low Distortion: With its low distortion characteristics, the amplifier is particularly suitable for high-fidelity audio applications and other sensitive signal processing tasks where maintaining the purity of the original signal is critical.
  • Wide Bandwidth: The device provides a wide bandwidth, making it ideal for handling high-speed signals without compromising the quality or speed of data transmission.
  • Single-Supply Operation: The amplifier is capable of operating from a single supply, simplifying the power supply design and reducing the overall power consumption of the system it is integrated into.
  • Robust Packaging: Housed in a durable package, the LT6350HDD#PBF is built to withstand challenging environmental conditions, ensuring reliability and longevity in the field.

Applications

The LT6350HDD#PBF's differential output makes it particularly well-suited for driving analog-to-digital converters (ADCs), as it provides a balanced drive that can significantly improve the ADC's performance in terms of both signal-to-noise ratio and total harmonic distortion. Additionally, its capability to handle fast signals makes it an excellent choice for modern, high-speed data acquisition systems.

Product Specifications

Designed with the quality and expertise that Analog Devices Inc. is known for, the LT6350HDD#PBF meets stringent specifications for performance. It operates over a wide temperature range and is available in a compact package, making it easy to integrate into existing designs without requiring significant board space or redesign.

Whether you're upgrading a current system or developing a new project requiring high precision and low distortion signal processing, the LT6350HDD#PBF by Analog Devices Inc. is a component that promises to deliver outstanding performance and reliability.

You May Also Be Interested in

Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5950 $57.9750
11+ $9.5138 $104.6518
17+ $9.2165 $156.6805
23+ $8.9192 $205.1416
29+ $8.6219 $250.0351
39+ $7.7300 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess