EN
  • EN
  • DE

LT6604IUFF-10#TRPBF

Part No LT6604IUFF-10#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 34QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Differential IC Driver 34-QFN (4x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 34-WFQFN Exposed Pad
Case / Package 34-QFN (4x7)
Family Name LT6604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878903-LT6604IUFF-10#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6604IUFF-10#TRPBF CAD Model

Description

The LT6604IUFF-10#TRPBF is a high-performance, dual matched filter and differential amplifier component designed and manufactured by Analog Devices Inc. This precision device is tailored for signal conditioning applications where low noise, matched filtering, and a high degree of linearity are paramount.

Key Features

  • Integrated Solution: Combines matched filters with a differential amplifier to reduce component count and simplify design.
  • Frequency Range: Optimized for a 10MHz center frequency, making it suitable for a variety of communication and instrumentation applications.
  • High Linearity: Exhibits excellent linearity, which is crucial for maintaining signal integrity in high-performance systems.
  • Low Noise: Designed to minimize noise, enhancing signal-to-noise ratio and overall system performance.
  • Matched Filtering: Offers matched filtering capabilities that are essential for applications requiring precise phase and amplitude balance.
  • Temperature Range: Industrial temperature range, making it reliable for use in harsh environments.

Applications

With its robust design and high-fidelity performance, the LT6604IUFF-10#TRPBF is well-suited for a range of applications, including:

  • Telecommunications infrastructure
  • Data acquisition systems
  • Professional audio equipment
  • Instrumentation and control systems
  • Medical imaging devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT6604IUFF-10#TRPBF is no exception. This product is available in a compact QFN package and is designed to meet the rigorous standards of industrial applications. It is also supplied in tape and reel packaging (denoted by the #TRPBF suffix), facilitating efficient assembly for high-volume production.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Analog Devices Inc. This will ensure the LT6604IUFF-10#TRPBF can be integrated effectively into their designs, taking full advantage of its features for optimal system performance.

You May Also Be Interested in

Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess