EN
  • EN
  • DE

LT6654AMPS6-1.25#TRMPBF

Part No LT6654AMPS6-1.25#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Voltage Reference IC V 10 mA
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6654AMPS6-1.25#TRMPBFDKR, LT6654AMPS6-1.25#TRMPBF-ND, LT6654AMPS6-1.25#TRMPBFTR, LT6654AMPS6-1.25#TRMPBFCT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878914-LT6654AMPS6-1.25#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654AMPS6-1.25#TRMPBF CAD Model

Description

The LT6654AMPS6-1.25#TRMPBF is a high-precision, low-noise, series voltage reference from Analog Devices Inc., designed to ensure stability and accuracy in a wide array of applications. This component is a part of the LT6654 series, which is known for its excellent temperature stability and low noise performance, making it an ideal choice for high-end instrumentation, data conversion systems, and precision power supplies.

Key Features:

  • Reference Voltage: 1.25V – A stable and precise reference voltage that is critical for the performance of analog circuits and ADC/DAC systems.
  • Low Noise: This device exhibits exceptionally low noise output, which is crucial for sensitive electronics where signal integrity is paramount.
  • High Accuracy: With tight initial accuracy, the LT6654AMPS6-1.25#TRMPBF ensures that systems perform to their highest specifications without the need for extensive calibration.
  • Temperature Stability: The device offers superior temperature stability, making it reliable across a broad range of operating conditions.
  • Long-Term Stability: Excellent long-term stability is a hallmark of this voltage reference, ensuring consistent performance over the life of the product.
  • Supply Range: It operates from a wide supply range, providing design flexibility and compatibility with various systems.
  • Package: The LT6654AMPS6-1.25#TRMPBF comes in a compact, surface-mount LTP® package, which is suitable for space-constrained applications.
  • Automotive Qualifications: The device meets automotive standards for robustness and reliability, making it suitable for automotive applications.

Applications:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Automotive electronics
  • Portable battery-powered devices
  • Medical and healthcare systems

With its combination of high precision, low noise, and robust performance, the LT6654AMPS6-1.25#TRMPBF from Analog Devices Inc. is an exemplary choice for designers looking to enhance the accuracy and stability of their electronic systems. Its comprehensive features and reliable operation under varying conditions make it a versatile component for a multitude of applications.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,345 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess