EN
  • EN
  • DE

LT6656ACS6-5#TRPBF

Part No LT6656ACS6-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 5 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Noise - 10Hz to 10kHz 140µVrms
Voltage - Input 5.5V ~ 18V
Current - Supply 1.5µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6656
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878930-LT6656ACS6-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6656ACS6-5#TRPBF CAD Model

Description

Product Overview: LT6656ACS6-5#TRPBF

The LT6656ACS6-5#TRPBF is a precision voltage reference component manufactured by Analog Devices Inc., known for its stability and accuracy in a variety of electronic applications. This high-performance device is designed to provide a fixed 5V output voltage with a low temperature coefficient, making it ideal for precision data conversion in a wide range of systems.

Key Features

  • Output Voltage: The device offers a precise 5V reference voltage, which is critical for ensuring the accuracy of analog-to-digital and digital-to-analog conversions.
  • Low Temperature Coefficient: With a low temperature coefficient, the LT6656ACS6-5#TRPBF provides stable performance over a wide temperature range, maintaining its accuracy regardless of environmental conditions.
  • High Output Current: This voltage reference can supply up to 5mA of output current, catering to a broad spectrum of loads.
  • Low Dropout Voltage: The device operates with a minimal dropout voltage, ensuring functionality even with limited headroom above the output voltage.
  • Low Noise: It exhibits low output noise, which is crucial for sensitive electronic circuits where noise can significantly affect performance.
  • Long-Term Stability: The LT6656ACS6-5#TRPBF is designed for long-term stability, a feature that is highly valued in critical applications requiring consistent performance over time.

Applications

The LT6656ACS6-5#TRPBF is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics

Package and Quality

Encased in a compact SOT-23 package, the LT6656ACS6-5#TRPBF is designed for space-constrained applications. It is also available in a tape and reel packaging format, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production. The device meets stringent quality standards, ensuring reliability and performance consistency.

With its combination of accuracy, stability, and low noise, the LT6656ACS6-5#TRPBF from Analog Devices Inc. is an excellent choice for engineers looking for a reliable voltage reference source in their high-precision electronic designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess