EN
  • EN
  • DE

LM5642MHX

Part No LM5642MHX
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Voltage, Dual Synchronous Buck Converter with Oscillator Synchronization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200469-LM5642MHX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5642MHX CAD Model

Description

The LM5642MHX is a high-performance step-up DC-DC converter with integrated power switches from Texas Instruments (formerly National Semiconductor). It's designed to efficiently boost input voltages, making it suitable for battery-powered devices and portable applications. The device features a wide input voltage range and high switching frequency.

Applications

  • Portable Devices
  • LCD Bias Supplies
  • LED Backlighting
  • White LED Driver
  • Camera Phones
  • Handheld Scanners

Features

  • Wide Input Voltage Range: 2.5V to 5.5V
  • High Switching Frequency: Up to 1.2 MHz, allowing for small external components.
  • Integrated Power MOSFET: Simplifies design and reduces external component count.
  • Adjustable Output Voltage: Enables customization of output voltage to meet specific requirements.
  • Overvoltage Protection (OVP): Protects the output from excessive voltage.
  • Short-Circuit Protection (SCP): Prevents damage from short circuits.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the converter.

Benefits

  • High Efficiency: Maximizes battery life in portable applications.
  • Compact Solution: High switching frequency allows for smaller and fewer external components.
  • Versatile: Adjustable output voltage supports a variety of applications.
  • Robust Protection: Overvoltage, short-circuit, and thermal shutdown features enhance system reliability.
  • Simplified Design: Integrated MOSFET simplifies design and reduces board space.

Technical Specifications

Input Voltage Range: 2.5V to 5.5V

Output Voltage Range: Adjustable, up to 28V

Switching Frequency: 1.2 MHz (Typical)

Output Current: Up to 500mA (dependent on input/output voltage conditions)

Quiescent Current: 1.5mA (Typical)

Operating Temperature Range: -40°C to +85°C

Package: 10-Lead VSSOP

The LM5642MHX is a versatile and efficient step-up DC-DC converter suitable for a wide range of portable and battery-powered applications. Its high switching frequency, integrated MOSFET, and adjustable output voltage make it an excellent choice for designers seeking a compact and efficient power management solution. Proper component selection and layout are crucial for optimal performance. Follow datasheet recommendations for external components and PCB layout.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $1.7463
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess