EN
  • EN
  • DE

LT6656AIS6-5#TRPBF

Part No LT6656AIS6-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 5V V ±0.05% 5 mA TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924311-LT6656AIS6-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6656AIS6-5#TRPBF CAD Model

Description

Product Overview: LT6656AIS6-5#TRPBF

The LT6656AIS6-5#TRPBF is a high-precision, low-power voltage reference from Analog Devices Inc., designed to offer a stable and accurate reference voltage for various applications. This component is part of the LT6656 series, which is well-suited for precision measurement, data conversion, and power management systems that require a stable reference under varying conditions.

With its advanced design, the LT6656AIS6-5#TRPBF provides a fixed 5V output with an impressive initial accuracy of 0.05% and a low temperature coefficient of 10ppm/°C, ensuring consistent performance over a wide temperature range. The device operates with a supply voltage from 5.5V to 36V, making it versatile for various supply scenarios and capable of withstanding transient conditions that may arise in harsh environments.

The LT6656AIS6-5#TRPBF is housed in a compact SOT-23 package, which is ideal for space-constrained applications. Despite its small size, it offers excellent noise performance with a low 1/f noise of only 1.5ppm peak-to-peak (0.1Hz to 10Hz), which is critical for high-resolution analog-to-digital conversions and sensitive instrumentation.

Key Features:

  • Fixed 5V Output Voltage
  • Initial Accuracy: 0.05%
  • Temperature Coefficient: 10ppm/°C
  • Supply Voltage Range: 5.5V to 36V
  • Low Noise: 1.5ppm P-P (0.1Hz to 10Hz)
  • Compact SOT-23 Package
  • Low Dropout Voltage: 300mV
  • Long-Term Stability: 50ppm/√kHr
  • Wide Operating Temperature Range: -40°C to +125°C

Applications:

  • Precision Data Converters
  • Portable Instrumentation
  • Medical Devices
  • Industrial Controls
  • Automotive Electronics
  • Battery-Powered Devices

The LT6656AIS6-5#TRPBF is not only a reliable choice for precision applications but also offers excellent long-term stability, with a drift of just 50ppm/√kHr. This ensures that the device will maintain its accuracy over time, making it a dependable component for mission-critical systems. Whether you are designing a high-end measurement device or a robust industrial control system, the LT6656AIS6-5#TRPBF from Analog Devices Inc. is engineered to meet the demands of your application with precision and stability.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess