EN
  • EN
  • DE

LT6657BHMS8-5#PBF

Part No LT6657BHMS8-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series Voltage Reference IC Fixed 5V V ±0.1% 8-MSOP
Manufacturer Analog Devices Inc.
Package Bulk
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LT6657
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q13354508, LT6657BHMS8-5#PBF-CRL
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924316-LT6657BHMS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT6657BHMS8-5#PBF CAD Model

Description

LT6657BHMS8-5#PBF - Precision Reference Voltage Source

The LT6657BHMS8-5#PBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc. It is designed to maintain stable output and low noise in a wide range of conditions, making it an ideal choice for high-resolution data converters and precision applications.

Key Features:

  • Output Voltage: Precisely regulated 5V output voltage, suitable for a variety of analog circuits.
  • Temperature Stability: Outstanding temperature stability ensures reliable performance over a wide temperature range.
  • Low Noise: Ultra-low noise output for applications requiring a clean reference voltage.
  • Long-Term Stability: Excellent long-term stability, providing a consistent reference over time.
  • Low Dropout Voltage: Capable of operating with a minimal difference between the input and output voltage, enhancing efficiency.
  • Package: Housed in a compact MSOP-8 package, it is suitable for space-constrained applications.

Applications:

  • Precision Data Converters
  • High-Resolution Analog-to-Digital Converters (ADCs)
  • Medical Instruments
  • Automotive Electronics
  • Industrial Control Systems
  • Portable Battery-Powered Devices

The LT6657BHMS8-5#PBF is engineered to provide a stable voltage reference with minimal deviation, which is critical for precision measurement devices and sensitive electronics. Its robust design ensures that it can withstand harsh environments and maintain its accuracy. Whether used in laboratory equipment, automotive systems, or portable devices, this voltage reference from Analog Devices Inc. offers the performance and reliability that professionals demand.

Additional Information:

For further details, technical specifications, and application support, please visit the Analog Devices Inc. website or contact their technical support team. The LT6657BHMS8-5#PBF is available for purchase through authorized distributors and is backed by Analog Devices Inc.'s commitment to quality and innovation.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8788 $55.1516
16+ $6.4647 $103.4352
24+ $6.2627 $150.3048
34+ $6.0606 $206.0604
43+ $5.8586 $251.9198
58+ $5.2526 $304.6508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess