EN
  • EN
  • DE

LM4040CIZ-2.5/NOPB

Part No LM4040CIZ-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shunt Voltage Reference IC Fixed 2.5V V ±0.5% TO-92-3
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name LM4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM4040CIZ-2.5/NOPB, LM4040CIZ-2.5-NDR, LM4040CIZ25NOPB
Quantity per package 1800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923191-LM4040CIZ-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4040CIZ-2.5/NOPB CAD Model

Description

The LM4040CIZ-2.5/NOPB is a high-precision voltage reference from Texas Instruments, designed to offer a fixed voltage of 2.5V with an impressive accuracy. This component is a versatile solution for enhancing the performance of analog circuits, providing a stable reference voltage that is crucial for applications such as data converters, portable instrumentation, and power supplies.

Key Features

  • Precision Reference Voltage: The LM4040CIZ-2.5/NOPB provides a stable 2.5V output with tight accuracy, making it suitable for critical applications where voltage precision is key.
  • Low Temperature Coefficient: This device exhibits a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, thereby maintaining performance across various environmental conditions.
  • Wide Operating Current Range: It operates over a broad current range, offering designers flexibility in a variety of circuits and systems.
  • Long-Term Stability: Designed for long-term reliability, the LM4040CIZ-2.5/NOPB ensures consistent performance over the lifespan of your product.
  • No External Components Required: This voltage reference does not require any external components, simplifying design and reducing the overall bill of materials.

Applications

  • Data Acquisition Systems
  • High-precision Instrumentation
  • Battery-Powered Devices
  • Portable Medical Equipment
  • Industrial Process Control Systems

Quality and Environmental Compliance

The LM4040CIZ-2.5/NOPB is RoHS compliant and supports Texas Instruments' commitment to environmental responsibility. The "NOPB" suffix indicates that this component is lead-free, catering to the increasing demand for environmentally safe electronic components.

Conclusion

Overall, the LM4040CIZ-2.5/NOPB from Texas Instruments is an excellent choice for applications requiring a precise and stable voltage reference. Its robustness, combined with high accuracy and reliability, makes it a go-to component for designers looking to enhance the performance of their analog systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7271 $50.8970
170+ $0.5966 $101.4220
260+ $0.5780 $150.2800
360+ $0.5593 $201.3480
465+ $0.5407 $251.4255
620+ $0.4848 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 254,290 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess