EN
  • EN
  • DE
  • IT

LT6700MPS6-3#TRMPBF

Part No LT6700MPS6-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6  /  Comparator with Voltage Reference Open Collector TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Series Over-The-Top®
Package Tape & Reel
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Current - Input Bias (Max) 0.05µA
Current - Quiescent (Max) 19µA
Propagation Delay (Max) 29µs
Hysteresis 13.5mV
Temperature Range - Operating -55°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Mounting SMD (SMT)
Supplier Device Package TSOT-23-6
Base Product Number LT6700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT6700MPS6-3#TRMPBF-ND,505-LT6700MPS6-3#TRMPBFTR,-2735-LT6700MPS6-3#TRMPBFDKR,LT6700MPS6-3#TRMPBFCT-ND,505-LT6700MPS6-3#TRMPBFDKR,LT6700MPS6-3#TRMPBFTR-ND,LT6700MPS6-3#TRMPBFCT,LT6700MPS6-3#TRMPBFDKR,LT6700MPS6-3#TRMPBFDKR-ND,-2735-LT6700MPS6-3#TRMPBFCT,505-LT6700MPS6-3#TRMPBFCT,LT6700MPS6-3#TRMPBFTR
Standard Package 500
Win Source Part Number 988654-LT6700MPS6-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6700MPS6-3#TRMPBF CAD Model

Description

Product Overview: LT6700MPS6-3#TRMPBF from Analog Devices Inc.

The LT6700MPS6-3#TRMPBF is a high-performance, low-power voltage comparator from Analog Devices Inc., designed to provide precise voltage monitoring in a compact package. This integrated circuit is part of the LT6700 series, known for its reliability and efficiency in a wide range of applications, including portable devices, system monitoring, and battery-powered systems.

Key Features

  • Low Operating Voltage: The device can operate from a supply voltage as low as 1.4V, making it ideal for low voltage systems and extending battery life in portable applications.
  • Dual Comparator: It features two independent voltage comparators, enabling the monitoring of two separate voltage thresholds or the creation of a window comparator circuit with a single chip.
  • Internal Voltage References: Each comparator has an internal 400mV reference, which simplifies design and reduces external component count.
  • Low Current Consumption: With a quiescent current of just 6.5µA per comparator, the LT6700MPS6-3#TRMPBF is optimized for power-sensitive applications.
  • Output Stage: The open collector output stage allows for flexible design options, including wired-OR configurations and the ability to drive heavier loads when necessary.

Applications

  • Power Supply Control
  • Battery Management
  • Threshold Detection and Monitoring
  • Windowed Voltage Monitoring
  • Automotive and Industrial Systems

Package and Quality

The LT6700MPS6-3#TRMPBF comes in a compact 6-lead TSOT-23 package, which is suitable for space-constrained applications. The device is also characterized for operation from -40°C to 125°C temperature range, ensuring reliable performance in extreme conditions. As with all Analog Devices products, this comparator is manufactured to high standards, ensuring both quality and durability for critical applications.

With its combination of low power consumption, precision, and small form factor, the LT6700MPS6-3#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to create efficient and reliable voltage monitoring solutions.

You May Also Be Interested in

Texas Instruments
DUAL INDUSTRIAL GRADE STANDARD C / Comparator General Purpose Open-Collector, CMOS, MOS, TTL 8-WSON (2x2)
Lowest to $0.2942
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.0868
Analog Devices Inc.
IC COMPARATOR 1 W/LATCH SC70-6
Lowest to $8.3319
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.4351
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP
Lowest to $31.6522
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $1.7017
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.1932
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3187 $58.2309
17+ $6.8256 $116.0352
26+ $6.6124 $171.9224
36+ $6.3990 $230.3640
46+ $6.1858 $284.5468
61+ $5.5458 $338.2938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess