EN
  • EN
  • DE

LT8303HS5#TRMPBF

Part No LT8303HS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK ADJ 450MA TSOT23  /  Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 1 Output 450mA SOT-23-5 Thin, TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 5.5V
Voltage - Input (Max) 100V
Current - Output 450mA
Frequency - Switching 7kHz ~ 350kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT8303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT8303HS5#TRMPBFDKR,LT8303HS5#TRMPBFCT,LT8303HS5#TRMPBFTR-ND,505-LT8303HS5#TRMPBFTR,LT8303HS5#TRMPBFTR,LT8303HS5#TRMPBFDKR,-2735-LT8303HS5#TRMPBFDKR,-2735-LT8303HS5#TRMPBFCT,LT8303HS5#TRMPBFCT-ND,505-LT8303HS5#TRMPBFCT,LT8303HS5#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 1130028-LT8303HS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8303HS5#TRMPBF CAD Model

Description

Introducing the LT8303HS5#TRMPBF from Analog Devices Inc.

Discover the innovative LT8303HS5#TRMPBF, a remarkable monolithic flyback regulator that simplifies the design of an isolated DC/DC converter. Manufactured by the renowned Analog Devices Inc., this product has been meticulously engineered to cater to a wide range of applications, including industrial controls, medical equipment, and compact power supplies.

Key Features:

  • Integrated 0.45Ω Power Switch: The LT8303HS5#TRMPBF boasts an internal 0.45Ω N-channel power switch, which significantly enhances its efficiency and reliability, making it a prime choice for designers aiming for a compact and efficient power solution.
  • Wide Input Voltage Range: With an input voltage range of 5.5V to 100V, this device offers great flexibility, accommodating a variety of power sources and ensuring stable operation even under fluctuating input conditions.
  • No-Opto Isolated Design: The LT8303HS5#TRMPBF utilizes a unique no-opto feedback topology, which eliminates the need for optocouplers, thereby simplifying the design and improving long-term reliability.
  • Low Ripple Burst Mode® Operation: This feature ensures high efficiency at low output currents and reduces standby power consumption, making the LT8303HS5#TRMPBF an energy-conscious choice for eco-friendly applications.
  • Output Short-Circuit Protection: Built-in protection mechanisms safeguard the device against output overloads and short circuits, ensuring safe operation and longevity of the product and the application it powers.
  • Thermally Enhanced Package: The device is housed in a small thermally enhanced MSOP package, which aids in superior heat dissipation and allows for operation in a wide temperature range, making it suitable for harsh environments.

Applications:

  • Isolated Industrial Power Supplies
  • Medical Equipment
  • Telecommunications Power Supplies
  • Auxiliary Power Supplies

The LT8303HS5#TRMPBF by Analog Devices Inc. is a testament to the company's commitment to providing advanced technological solutions that meet the stringent requirements of modern electronic systems. With its robust design, versatile features, and ease of use, it stands out as an exemplary component for designers and engineers looking to enhance their power management strategies.

Whether you're designing for rugged industrial environments, critical medical applications, or any other system requiring reliable isolated power, the LT8303HS5#TRMPBF is engineered to deliver performance, efficiency, and reliability without compromise.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,259 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess