EN
  • EN
  • DE

LTC3863IMSE#PBF

Part No LTC3863IMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12MSOP  /  Buck Regulator Positive or Negative Output Step-Down DC-DC Controller IC 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5V ~ 60V
Frequency - Switching 50kHz ~ 850kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LTC3863
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3863IMSE#PBF
Standard Package 37
Win Source Part Number 984348-LTC3863IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3863IMSE#PBF CAD Model

Description

Analog Devices Inc. LTC3863IMSE#PBF High Voltage Step-Down DC/DC Controller

The LTC3863IMSE#PBF is a robust, high voltage step-down DC/DC controller from Analog Devices Inc. designed to drive an external MOSFET for high efficiency power conversion. This versatile controller operates over a wide input voltage range of 4V to 60V, making it ideal for a variety of applications including automotive, industrial, and telecommunications power systems.

With its powerful feature set, the LTC3863IMSE#PBF ensures reliable performance even under challenging conditions. The device offers a fixed operating frequency that can be programmed from 50kHz to 900kHz or it can be synchronized to an external clock within the same range. This flexibility allows designers to optimize the performance of their power systems for either efficiency or component size.

The LTC3863IMSE#PBF incorporates a precise 0.8V reference with a tight accuracy of ±1% over a temperature range from -40°C to 125°C. This precision enables the controller to deliver a stable output voltage, which is critical for powering sensitive electronic loads. Additionally, the device features a phase-lockable frequency (75kHz to 850kHz), ensuring low noise and compatibility with a wide range of applications.

Safety and protection are paramount in power design, and the LTC3863IMSE#PBF addresses this with its robust suite of protection features. These include overvoltage, undervoltage, and overcurrent protection, which safeguard the system against various fault conditions. The current mode operation provides excellent line and load transient response, and the controller's adjustable soft-start capability allows for controlled ramp-up of the output voltage, minimizing inrush current and potential system stress.

The LTC3863IMSE#PBF is available in a thermally enhanced 16-lead MSOP package, which is suitable for compact designs requiring high thermal performance. With its wide input voltage range, extensive programmability, and comprehensive protection features, the LTC3863IMSE#PBF is a reliable choice for designers looking to create efficient, high-performance power conversion systems.

For detailed technical specifications, application guidance, and support resources, designers can refer to the product datasheet and Analog Devices Inc.'s technical support documentation.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4792 $52.1880
36+ $2.8548 $102.7728
55+ $2.7656 $152.1080
75+ $2.6764 $200.7300
97+ $2.5871 $250.9487
130+ $2.3195 $301.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess