EN
  • EN
  • DE

LTC3830ES#TRPBF

Part No LTC3830ES#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3V ~ 8V
Frequency - Switching 200kHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync No
Serial Interfaces -
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number LTC3830
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382654-LTC3830ES#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3830ES#TRPBF CAD Model

Description

Analog Devices Inc. LTC3830ES#TRPBF High-Efficiency DC/DC Controller

The LTC3830ES#TRPBF, manufactured by Analog Devices Inc., is a high-performance, step-down DC/DC controller designed to drive an external MOSFET for converting input voltages down to lower output voltages with high efficiency. This versatile controller is ideal for a wide array of applications, including telecommunications, data communications, networking, and complex industrial systems.

One of the key features of the LTC3830ES#TRPBF is its constant frequency, current mode architecture which provides excellent line and load transient response. The operating frequency is selectable, allowing designers to choose a frequency between 150kHz to 300kHz or to synchronize it to an external clock for noise-sensitive applications. This flexibility helps in optimizing the size of external components and avoiding critical noise-sensitive frequency bands.

The LTC3830ES#TRPBF is capable of high efficiency operation with its powerful 1.1Ω onboard gate drivers. This feature minimizes switching losses by driving the MOSFET at high speeds, thus reducing the total power loss and improving overall system efficiency. Additionally, the device includes a soft-start capability that gradually increases the output voltage to prevent inrush current during startup, enhancing the reliability of the powered system.

Protection features are also embedded within the LTC3830ES#TRPBF to ensure the longevity and safety of the application. It includes overcurrent protection and foldback current limiting to protect the power supply and load in the event of a short circuit or overload condition. Furthermore, the device features an overvoltage protection circuit that prevents the output voltage from exceeding a safe limit.

The LTC3830ES#TRPBF is available in a compact 16-lead narrow SSOP package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for engineers looking for a reliable and efficient solution for their power supply designs.

For detailed technical specifications, application notes, and design resources, visit the Analog Devices Inc. website or consult the LTC3830ES#TRPBF datasheet.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3316 $53.3056
37+ $2.7337 $101.1469
57+ $2.6482 $150.9474
79+ $2.5628 $202.4612
101+ $2.4774 $250.2174
136+ $2.2211 $302.0696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess