EN
  • EN
  • DE

LT8336EV#PBF

Part No LT8336EV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 40V, 2.5A LOW IQ SYNC STEP-UP SI  /  Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 2.5A 16-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 40V
Current - Output 2.5A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFQFN Exposed Pad
Supplier Device Package 16-LQFN (3x3)
Base Product Number LT8336
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8336EV#PBF,505-LT8336EV#PBF,161-LT8336EV#PBFTR-ND,161-LT8336EV#PBF,161-LT8336EV#PBF-ND
Standard Package 624
Win Source Part Number 990984-LT8336EV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8336EV#PBF CAD Model

Description

Introducing the LT8336EV#PBF from Analog Devices Inc.

The LT8336EV#PBF is a cutting-edge, high-efficiency, low quiescent current step-up DC/DC converter designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile component is ideal for a wide range of applications, including industrial, automotive, and medical systems where efficient power conversion with minimal energy loss is critical.

Key Features:

  • Wide Input Voltage Range: The LT8336EV#PBF operates from an input voltage range of 3V to 40V, making it suitable for applications with varying power supplies.
  • High Efficiency: With its advanced design, this converter achieves high efficiency, which is essential for battery-powered devices and energy-sensitive applications.
  • Low Quiescent Current: It boasts a low quiescent current, which extends battery life and reduces power consumption when in standby mode.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 100kHz to 2MHz, which provides design flexibility and the ability to optimize for efficiency or component size.
  • Robust Protection Features: The LT8336EV#PBF includes over-temperature protection, over-voltage protection, and short-circuit protection, ensuring reliable operation under adverse conditions.

Applications:

  • Industrial Power Supplies
  • Automotive and Heavy Equipment
  • Portable and Battery-Powered Equipment
  • Medical Devices
  • Telecommunications Infrastructure

The LT8336EV#PBF is housed in a compact package, making it an excellent choice for space-constrained applications. Its robust design ensures consistent performance and durability, which is paramount in critical systems. With the ability to generate a fixed or adjustable output voltage, this versatile converter can be tailored to meet the specific needs of your application.

By choosing the LT8336EV#PBF for your power conversion needs, you're selecting a product from Analog Devices Inc. that embodies quality, reliability, and innovation. This component is designed to help you achieve a more efficient, compact, and reliable product design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5921 $52.9605
12+ $8.6910 $104.2920
18+ $8.4194 $151.5492
25+ $8.1478 $203.6950
32+ $7.8762 $252.0384
43+ $7.0614 $303.6402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,255 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess