EN
  • EN
  • DE

LT8365EMSE#PBF

Part No LT8365EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 60VIN BOOST/SEPIC/INV CONV 1.5A/  /  Boost, SEPIC Switching Regulator IC Positive Transistor Driver 1 Output 1.5A (Switch) 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Output Type Transistor Driver
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 150V (Switch)
Current - Output 1.5A (Switch)
Frequency - Switching 100kHz ~ 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LT8365EMSE#PBF,161-LT8365EMSE#PBF-ND,505-LT8365EMSE#PBF,-2735-LT8365EMSE#PBF
Standard Package 37
Win Source Part Number 994069-LT8365EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8365EMSE#PBF CAD Model

Description

Product Overview: LT8365EMSE#PBF from Analog Devices Inc.

The LT8365EMSE#PBF is a high-performance, extended temperature range DC/DC converter from the renowned manufacturer Analog Devices Inc. This compact and efficient component is designed to meet the rigorous demands of a wide range of applications, from automotive to industrial systems. With its advanced features and robust design, the LT8365EMSE#PBF is an ideal solution for engineers looking to enhance their power management solutions.

Key Features:

  • Wide Input Voltage Range: The LT8365EMSE#PBF operates over a broad input voltage range, accommodating sources from 4V to 60V. This flexibility makes it suitable for use in systems with varying power supplies, including battery-operated devices.
  • High Efficiency: Engineered for efficiency, this converter minimizes power loss and heat generation, which is crucial for maintaining the performance and reliability of the end application.
  • Adjustable Switching Frequency: With a selectable switching frequency from 300kHz to 2MHz, designers can optimize the converter for size, efficiency, and performance, tailoring it to the specific needs of their application.
  • Robust Temperature Performance: The device is specified for an extended temperature range, ensuring reliable operation under varying environmental conditions.
  • Multiple Output Configurations: The LT8365EMSE#PBF supports both step-up and step-down voltage conversions, providing design flexibility and making it a versatile choice for diverse circuit topologies.

Applications:

The versatility of the LT8365EMSE#PBF makes it well-suited for a variety of applications, including:

  • Automotive power systems
  • Industrial control equipment
  • Portable and battery-powered devices
  • Telecommunications infrastructure
  • Medical equipment

With its robust design and advanced features, the LT8365EMSE#PBF from Analog Devices Inc. represents a premier choice for design engineers looking to enhance their power management systems. Its ability to provide stable, efficient power conversion across a wide range of operating conditions ensures that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6757 $53.7299
16+ $6.2980 $100.7680
25+ $6.1012 $152.5300
34+ $5.9044 $200.7496
44+ $5.7076 $251.1344
59+ $5.1171 $301.9089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,899 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess