EN
  • EN
  • DE

LT8580IMS8E#TRPBF

Part No LT8580IMS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 1.2A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.55V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 65V (Switch)
Current - Output 1.2A (Switch)
Frequency - Switching 200kHz ~ 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LT8580
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847842-LT8580IMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8580IMS8E#TRPBF CAD Model

Description

Product Overview: LT8580IMS8E#TRPBF

The LT8580IMS8E#TRPBF is a high-performance, current-mode, DC/DC converter integrated circuit from Analog Devices Inc. Designed to deliver efficiency and versatility, this compact and robust power solution is well-suited for a wide range of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.55V to 40V, making it versatile for various power supply configurations.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 2.5MHz, allowing for flexibility in balancing efficiency and component size.
  • High Efficiency: The LT8580IMS8E#TRPBF is designed for high efficiency, which helps to reduce power loss and improve overall system performance.
  • Integrated Boost and Catch Diodes: This feature simplifies the design and reduces the external component count, saving space and cost.
  • Multiple Topologies Supported: The IC supports boost, SEPIC, and inverting power supply topologies, providing design versatility.
  • Thermal Protection: Over-temperature protection ensures reliable operation under varying environmental conditions.

Applications

  • Automotive Power Supplies
  • Industrial Power Supplies
  • Portable Electronics
  • Telecommunication Infrastructure
  • Medical Devices
  • LED Drivers

Package and Quality

The LT8580IMS8E#TRPBF is offered in a compact MSOP-8 package, which is ideal for space-constrained applications. Analog Devices Inc. ensures high-quality standards, and this product is designed to meet stringent performance requirements. The device's part number ending with 'TRPBF' indicates that it is provided in tape and reel packaging, making it suitable for automated manufacturing processes.

Conclusion

With its wide input voltage range, adjustable frequency, and support for multiple topologies, the LT8580IMS8E#TRPBF from Analog Devices Inc. is a highly flexible and efficient solution for a variety of power conversion challenges. Its integrated features and compact design make it an excellent choice for designers looking to optimize their power supply systems without compromising on performance or space.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4625 $62.3125
10+ $10.2257 $102.2570
16+ $9.9061 $158.4976
21+ $9.5866 $201.3186
27+ $9.2670 $250.2090
37+ $8.3084 $307.4108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess