EN
  • EN
  • DE

CZ5340B TR PBFREE

Part No CZ5340B TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog Diodes - Zener - Single
Description DIODE ZENER 6V 5W DO201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Zener Diode 6 V 5 W
Manufacturer Central Semiconductor Corp
Package Reel - TR
Family Name CZ5340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number CZ5340B TR-ND, CZ5340B CT, CZ5340BCT, CZ5340B CT-ND, 1514-CZ5340BTRPBFREECT, CZ5340BTR, 1514-CZ5340BTRPBFREETR, CZ5340BCT-ND, CZ5340BTR-ND, CZ5340B TR
Quantity per package 1400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849194-CZ5340B TR PBFREE
Ultra Librarian 3D Model Ultra Librarian CZ5340B TR PBFREE CAD Model

Description

The CZ5340B TR PBFREE is a surface mount Zener diode manufactured by Central Semiconductor Corp. It's designed to provide voltage regulation in a variety of electronic circuits. This diode is part of Central Semiconductor's comprehensive range of discrete semiconductors, known for their reliability and performance.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection
  • Transient voltage suppression
  • Clipping and clamping circuits
  • Reference voltage generation

Features

  • Surface mount package
  • Lead-free construction (PBFREE)
  • Zener voltage of 10V (Nominal)
  • Excellent clamping capability
  • High surge current capability

Benefits

  • Provides stable voltage regulation, protecting sensitive components from voltage fluctuations.
  • Reduces the risk of damage from overvoltage conditions.
  • Simplifies circuit design due to its reliable performance and predictable characteristics.
  • Meets environmental standards with its lead-free construction.
  • Easy to integrate into automated assembly processes thanks to its surface mount package.

Additional Details

The CZ5340B TR PBFREE features a power dissipation of 5W. It is designed for surface mount applications, which allows for efficient assembly and space saving on printed circuit boards. The 'TR' suffix typically indicates tape and reel packaging for automated assembly. The Zener voltage tolerance is typically ±5%. This diode is commonly used in applications where a stable 10V reference voltage is required or where overvoltage protection is critical.

Central Semiconductor is a well-known manufacturer of discrete semiconductors, so you can rely on the quality and reliability of this diode. Always consult the datasheet for complete electrical characteristics and application guidelines.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5857 $58.5700
245+ $0.4806 $117.7470
375+ $0.4656 $174.6000
515+ $0.4506 $232.0590
665+ $0.4356 $289.6740
890+ $0.3905 $347.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess