EN
  • EN
  • DE

SC1202IST-3.3

Part No SC1202IST-3.3
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314584-SC1202IST-3.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1202IST-3.3 CAD Model

Description

The SC1202IST-3.3 is a low-dropout (LDO) voltage regulator from Semtech Corporation, providing a fixed output voltage of 3.3V. This LDO is designed for applications requiring a stable and clean voltage supply with minimal dropout voltage and low quiescent current. It's suitable for battery-powered devices and other sensitive electronic circuits.

Applications

  • Powering microcontrollers and microprocessors in embedded systems
  • Voltage regulation in portable electronic devices
  • Post-regulation for switching power supplies
  • Powering sensitive analog circuits, such as sensors and amplifiers
  • Battery-powered applications where efficiency is critical

Features

  • Fixed 3.3V Output Voltage: Provides a stable and accurate 3.3V output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating and ensures safe operation.
  • Stable with Ceramic Output Capacitors: Designed for stable operation with low-ESR ceramic capacitors, reducing the need for bulky tantalum capacitors.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery life in portable applications.
  • Clean Power Supply: Provides a stable and noise-free voltage supply for sensitive circuits.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design process and reduces component count.
  • Reliable Operation: Overcurrent and thermal protection features ensure robust and reliable performance.
  • Efficient Regulation: Low dropout voltage enables efficient regulation even with low input voltages.

Additional Details

The SC1202IST-3.3 is an ideal choice for systems where efficiency and noise performance are critical. It comes in a small surface-mount package suitable for space-constrained applications. It requires only a few external components for operation. For detailed specifications, application notes, and package information, refer to the official datasheet from Semtech Corporation.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess