EN
  • EN
  • DE

LT8603EUJ#PBF

Part No LT8603EUJ#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK ADJ QUAD 40QFN  /  Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 4
Output Phases 2
Supply Voltage - Operating 3V ~ 42V
Frequency - Switching 250kHz ~ 2.2MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LT8603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8603EUJ#PBF
Standard Package 61
Win Source Part Number 1071836-LT8603EUJ#PBF
Ultra Librarian 3D Model Ultra Librarian LT8603EUJ#PBF CAD Model

Description

The LT8603EUJ#PBF is a high-performance, quad-channel monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver efficient power management and precision in a compact package. This innovative component integrates four independent switching regulators in a single device, making it an ideal solution for space-constrained applications requiring multiple power outputs with high efficiency and low quiescent current.

Key Features

  • Wide Input Voltage Range: The LT8603EUJ#PBF operates from a 3.4V to 42V input voltage range, accommodating a variety of supply sources, including automotive batteries and industrial supplies.
  • Multiple Output Channels: It features four synchronous buck regulators, allowing for simultaneous regulation of multiple voltages with a single device.
  • High Efficiency: The synchronous rectification design ensures high efficiency, which is critical for thermal management and energy-saving in portable and automotive applications.
  • Low Quiescent Current: Its low quiescent current is beneficial for battery-powered systems, contributing to extended battery life.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz to 2.2MHz or synchronized to an external clock, providing flexibility in optimizing for efficiency or component size.
  • Robust Protection Features: Includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under adverse conditions.

Applications

The LT8603EUJ#PBF is versatile and can be used in a wide range of applications, including:

  • Automotive power systems
  • Industrial control systems
  • Telecommunications equipment
  • Distributed power systems

Package and Quality

Housed in a compact 38-lead QFN package, the LT8603EUJ#PBF is designed to minimize footprint while providing robust physical protection and thermal performance. Analog Devices Inc. ensures high-quality standards, with rigorous testing and certification processes to meet the demanding requirements of industrial and automotive markets.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7237 $52.3422
14+ $7.1580 $100.2120
22+ $6.9343 $152.5546
30+ $6.7106 $201.3180
39+ $6.4869 $252.9891
52+ $5.8158 $302.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,074 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess