EN
  • EN
  • DE

ADP165ACBZ-2.3-R7

Part No ADP165ACBZ-2.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.3V 150MA 4WLCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-WLCSP (0.96x0.96)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.3V
Voltage Dropout (Max) 0.225V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 2.4 µA
Current - Supply (Max) 6.2 µA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 4-WFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.96x0.96)
Base Product Number ADP165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADP165ACBZ-2.3-R7,2156-ADP165ACBZ-2.3-R7
Standard Package 3,000
Win Source Part Number 1186675-ADP165ACBZ-2.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP165ACBZ-2.3-R7 CAD Model

Description

ADP165ACBZ-2.3-R7 Linear Voltage Regulator by Analog Devices Inc.

The ADP165ACBZ-2.3-R7 is a high-performance linear voltage regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This regulator is part of the ADP165 series, which is known for its ability to provide a stable output voltage with high accuracy, making it an ideal choice for sensitive electronic applications where voltage stability is critical.

Key Features

  • Fixed Output Voltage: The device provides a fixed output voltage of 2.3V, suitable for a variety of low-voltage applications.
  • High Accuracy: It maintains a high accuracy level, ensuring the output voltage stays within tight tolerances.
  • Low Dropout: The low dropout performance allows the regulator to maintain output voltage regulation even when the input-to-output differential is minimal.
  • Current Capacity: It can deliver up to 150 mA of output current, catering to moderate power requirements.
  • Thermal Overload Protection: The device includes thermal overload protection, safeguarding it from damage due to overheating.
  • Short-Circuit Protection: Short-circuit protection is built in to prevent damage from output short conditions.
  • Small Package: Housed in a compact SC-70 package, the ADP165ACBZ-2.3-R7 is suitable for space-constrained applications.

Applications

The ADP165ACBZ-2.3-R7 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Medical and healthcare systems
  • Wireless communication equipment
  • Consumer electronics
  • Power management circuits

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality, and the ADP165ACBZ-2.3-R7 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its robust feature set, the ADP165ACBZ-2.3-R7 is a reliable choice for designers looking for a voltage regulator that combines efficiency, precision, and compactness.

Ordering Information

The product is available in reel packaging, with the R7 suffix indicating the reel size. For detailed ordering and product information, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess