EN
  • EN
  • DE

LT3753MPFE#PBF

Part No LT3753MPFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Current Mode PWM Controller 100kHz to 500kHz Automotive 31-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Clock Sync Yes
Frequency 500 kHz
Maximum Operating Temperature 150 °C
Max Supply Voltage 100 V
Min Operating Temperature -55 °C
Min Supply Voltage 8.5 V
Nominal Input Voltage 12 V
Number of Output Phases 1
Number of Outputs 1
Number of Pins 38
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 500 kHz
Synchronous Rectifier Yes
Topology Forward Converter
Win Source Part Number 1071689-LT3753MPFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3753MPFE#PBF CAD Model

Description

LT3753MPFE#PBF - Analog Devices Inc. LT3753MPFE#PBF Product Image The LT3753MPFE#PBF is a sophisticated controller IC designed by Analog Devices Inc., tailored for high-performance power conversion applications. This component is engineered to drive forward, boost, SEPIC, and flyback topologies, making it incredibly versatile for a wide range of power supply designs.

Operating at a voltage range of 6V to 100V, the LT3753MPFE#PBF can handle a broad spectrum of power inputs, catering to diverse industry requirements. It is particularly adept at managing tasks that require high input voltages, which is essential for industrial and automotive applications. The device's adjustable switching frequency, ranging from 100kHz to 1MHz, allows designers to optimize their power supply for efficiency or for the size of the external components.

The LT3753MPFE#PBF features a high-side sense and high current gate drive, which is capable of driving N-channel MOSFETs. This capability is crucial for efficient power conversion and helps in reducing the overall system complexity and cost. The inclusion of a programmable soft-start function ensures that the inrush current is controlled, enhancing the reliability and life span of the product.

Safety is a paramount consideration in power design, and the LT3753MPFE#PBF addresses this with its robust protection features. It includes undervoltage lockout, foldback current limiting, and thermal shutdown, which safeguard the IC and the power system from a range of fault conditions.

This product comes in a thermally enhanced TSSOP-16 package, which is designed to improve heat dissipation, a critical factor for maintaining performance and reliability in high-power applications. The "MP" grade version, denoted by "MPFE#PBF" in the part number, signifies that the device is characterized for operation from -55°C to +125°C, making it suitable for extreme environments.

Whether you're designing power supplies for LED drivers, battery chargers, or general-purpose power sources, the LT3753MPFE#PBF from Analog Devices Inc. offers a reliable and efficient solution that can meet the stringent demands of modern electronic systems.

Manufacturer Analog Devices Inc. Part Number LT3753MPFE#PBF Product Category Integrated Circuits (ICs) RoHS Compliant Package / Case TSSOP-16 Operating Temperature -55°C to +125°C

You May Also Be Interested in

Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess