EN
  • EN
  • DE

LT8606EMSE#PBF

Part No LT8606EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 350MA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203389-LT8606EMSE#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Frequency - Switching 200kHz ~ 2MHz
Operating Temperature -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian LT8606EMSE#PBF CAD Model

Description

Product Overview: LT8606EMSE#PBF

The LT8606EMSE#PBF is a high-performance, step-down switching regulator from Analog Devices Inc. that delivers efficiency, compactness, and durability for a wide range of power supply applications. This advanced component is designed to convert a higher input voltage to a lower output voltage with a high degree of efficiency, making it an ideal choice for portable devices, automotive applications, and industrial systems where power efficiency and thermal performance are critical.

Key Features:

  • Wide Input Voltage Range: The LT8606EMSE#PBF operates efficiently with an input voltage range from 3.4V to 42V, accommodating a variety of power sources.
  • High Efficiency: With its synchronous rectification technology, this regulator achieves up to 93% efficiency, minimizing heat generation and power loss.
  • Low Quiescent Current: The device features an ultra-low quiescent current, making it suitable for battery-powered applications where extending run-time is crucial.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 1.5MHz, allowing flexibility in balancing efficiency and component size.
  • Robust Thermal Performance: The LT8606EMSE#PBF is packaged in a thermally efficient 16-lead MSOP package with a high level of thermal performance for demanding environments.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and thermal protection circuits to ensure reliable operation under abnormal conditions.

Applications:

This versatile regulator is well-suited for a range of applications, including:

  • Automotive and industrial power supplies
  • Portable and battery-powered equipment
  • Point-of-load conversions
  • Distributed power systems
  • Telecommunications infrastructure

With its combination of performance, efficiency, and protection features, the LT8606EMSE#PBF from Analog Devices Inc. represents a robust power management solution for designers looking to optimize their power supply systems in a variety of challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9105 $53.1945
21+ $4.8496 $101.8416
32+ $4.6981 $150.3392
44+ $4.5465 $200.0460
57+ $4.3950 $250.5150
77+ $3.9403 $303.4031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,360 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess