EN
  • EN
  • DE

LT8609AIMSE#TRPBF

Part No LT8609AIMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT8609
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8609AIMSE#TRPBFDKR, LT8609AIMSE#TRPBFCT, LT8609AIMSE#TRPBF-ND, LT8609AIMSE#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851962-LT8609AIMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8609AIMSE#TRPBF CAD Model

Description

Analog Devices Inc. LT8609AIMSE#TRPBF Overview

The LT8609AIMSE#TRPBF is a high-performance, compact, synchronous step-down monolithic regulator from Analog Devices Inc. This advanced power solution is designed to deliver continuous output currents up to 2A with a high efficiency of up to 93%, making it a prime choice for a variety of applications including automotive, industrial, and portable devices.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.4V to 42V, which is ideal for applications subject to large voltage variations such as automotive systems.
  • High Efficiency: With its synchronous rectification, the LT8609AIMSE#TRPBF achieves up to 93% efficiency, reducing power loss and heat generation.
  • Fast Minimum On-Time: The regulator can switch at 2MHz with a minimum on-time of only 45ns, enabling the use of small, low-cost capacitors and inductors while also avoiding critical noise-sensitive frequency bands like AM radio.
  • Adjustable and Fixed Frequency: The switching frequency is programmable and synchronizable from 200kHz to 2.2MHz, allowing designers to optimize the size of external components and manage electromagnetic interference (EMI).
  • Thermal Performance: The device comes in a thermally enhanced 16-lead MSOP package, ensuring reliable operation even at higher ambient temperatures.
  • Low EMI Emissions: It features a silent switcher architecture that minimizes EMI emissions, a critical requirement for sensitive electronics and compliance with automotive and industrial standards.

Protection Features

  • Internal Over-Temperature Protection: The LT8609AIMSE#TRPBF is equipped with thermal shutdown to protect the device under excessive temperature conditions.
  • Robust Short-Circuit Protection: The device offers robust short-circuit protection with its 'foldback' current limiting, ensuring safe operation during overload conditions.
  • Output Overvoltage Protection: The regulator protects against overvoltage conditions, safeguarding downstream components from potential damage.

The LT8609AIMSE#TRPBF is a testament to Analog Devices Inc.'s commitment to delivering power-efficient and robust voltage regulators. Its wide input voltage range, high efficiency, and comprehensive protection features make it a versatile solution for demanding power supply applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess