EN
  • EN
  • DE

LT8609AIMSE16#PBF

Part No LT8609AIMSE16#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202995-LT8609AIMSE16#PBF
Win Source Part Number Cross
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Ultra Librarian 3D Model Ultra Librarian LT8609AIMSE16#PBF CAD Model

Description

The LT8609AIMSE16#PBF is a high-performance, compact, synchronous step-down regulator from Analog Devices Inc. Designed to deliver efficiency and reliability, this regulator is an ideal solution for applications requiring low voltage outputs at high currents, while maintaining a minimal footprint on the PCB.

Key Features

  • High Efficiency: The LT8609AIMSE16#PBF boasts a high efficiency rating, which can significantly reduce power loss and improve overall system performance.
  • Wide Input Voltage Range: This regulator operates over a wide input voltage range, accommodating various power supply conditions and ensuring consistent performance.
  • Adjustable Switching Frequency: Users can adjust the switching frequency as per their design requirements, providing flexibility and optimization for noise-sensitive applications.
  • Fast Minimum On-Time: The device features a fast minimum on-time which enables large step-down ratios, making it suitable for fast transient applications.
  • Thermal Performance: Enhanced thermal performance ensures the device operates reliably over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

  • Automotive and Transportation
  • Industrial Power Supplies
  • Data Communication Systems
  • Point-of-Load Applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT8609AIMSE16#PBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring long-term reliability and performance.

Product Specifications

Parameter Value
Input Voltage Range 3.4V to 42V
Output Current Up to 2A
Switching Frequency 200kHz to 2.2MHz
Package 16-Lead MSOP
Temperature Range -40°C to +125°C

Overall, the LT8609AIMSE16#PBF from Analog Devices Inc. is a robust and efficient solution for modern electronic systems requiring a high-quality power regulator. Its advanced features and flexible design make it a top choice for engineers and designers looking to improve system performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess