EN
  • EN
  • DE

LT8610ABIMSE#TRPBF

Part No LT8610ABIMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT8610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8610ABIMSE#TRPBFDKR, LT8610ABIMSE#TRPBFCT, LT8610ABIMSE#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846251-LT8610ABIMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8610ABIMSE#TRPBF CAD Model

Description

Product Overview: LT8610ABIMSE#TRPBF

The LT8610ABIMSE#TRPBF from Analog Devices Inc. is a high-performance, compact, synchronous step-down switching regulator that is designed to deliver efficient power conversion with a multitude of features. Its advanced design allows for a low quiescent current, making it suitable for battery-powered and always-on applications where power efficiency is critical.

Key Features

  • High Efficiency: With an efficiency rating of up to 96%, the LT8610ABIMSE#TRPBF ensures minimal power loss during the conversion process, thus conserving energy and extending battery life in portable devices.
  • Wide Input Voltage Range: This regulator can operate with an input voltage range from 3.4V to 42V, accommodating a variety of power sources and fluctuating input conditions.
  • Low Quiescent Current: It boasts an ultra-low quiescent current of 2.5μA, which is ideal for applications that require a long standby time.
  • Adjustable and Fixed Frequency: The switching frequency is adjustable from 200kHz to 1.5MHz, allowing designers to optimize the size of external components and performance for specific applications. It also offers a fixed 2MHz option to minimize external component sizes.
  • Robust Thermal Performance: The LT8610ABIMSE#TRPBF is available in a thermally enhanced MSOP-16E package, which provides excellent thermal performance for high-power applications.

Applications

The versatility of the LT8610ABIMSE#TRPBF makes it an excellent choice for a wide range of applications, including:

  • Automotive and Industrial Power Supplies
  • General Purpose Step-Down Regulation
  • Battery-Powered Devices
  • Point of Load Power Conversion
  • Energy Harvesting Systems

With its advanced features and flexible design, the LT8610ABIMSE#TRPBF from Analog Devices Inc. is a reliable and efficient solution for modern electronic power requirements. It is designed to meet the needs of engineers and designers who demand high efficiency, low quiescent current, and a broad input voltage range in their power conversion applications.

Whether you're designing for the automotive industry, creating portable devices, or working on energy-sensitive IoT applications, the LT8610ABIMSE#TRPBF provides the performance and efficiency needed to develop cutting-edge technology.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8202 $58.9212
13+ $8.0576 $104.7488
20+ $7.8058 $156.1160
27+ $7.5540 $203.9580
35+ $7.3022 $255.5770
46+ $6.5468 $301.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess