EN
  • EN
  • DE

LT8610IMSE

Part No LT8610IMSE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878982-LT8610IMSE
Ultra Librarian 3D Model Ultra Librarian LT8610IMSE CAD Model

Description

Product Overview: LT8610IMSE from Analog Devices Inc.

The LT8610IMSE is a high-performance, compact, synchronous step-down switching regulator from Analog Devices Inc., a leader in the field of high-performance analog integration. This regulator is designed to provide efficient power conversion with a wide input voltage range, making it suitable for a variety of applications including automotive, industrial, and telecommunications systems.

With an input voltage range of 3.4V to 42V, the LT8610IMSE is capable of delivering up to 2.5A of continuous output current to loads. This versatility allows it to operate in environments with high input voltage transients, safeguarding sensitive electronic components. The device's high efficiency is achieved through its low quiescent current and the use of a synchronous rectification topology, which reduces power losses associated with diode drop.

The LT8610IMSE incorporates internal top and bottom high-efficiency power switches that minimize the need for external components, thus saving space and reducing system complexity. Its 3.5μA quiescent current while in operation ensures efficiency even at low load conditions, making it ideal for battery-powered systems where energy conservation is paramount.

Moreover, the LT8610IMSE features a fast minimum on-time of only 30ns, enabling large step-down ratios at high switching frequencies, which is crucial for compact, noise-sensitive applications. The switching frequency is programmable and can be synchronized to an external clock, allowing designers to optimize the performance for specific applications and to minimize potential interference with other system components.

The device is housed in a 16-lead MSOP package with a thermal pad for enhanced thermal performance. It also includes various protection features such as overvoltage, overcurrent, and thermal shutdown, ensuring reliable operation under fault conditions.

In summary, the LT8610IMSE from Analog Devices Inc. is a robust and efficient solution for modern electronic applications that demand high efficiency, wide input voltage range, and compact design. Its advanced features and integrated protection mechanisms provide a reliable and flexible power management solution suitable for a broad spectrum of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1388 $61.3880
21+ $5.7427 $120.5967
32+ $5.5440 $177.4080
45+ $5.1490 $231.7050
59+ $4.9503 $292.0677
73+ $4.7528 $346.9544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,539 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess