EN
  • EN
  • DE

LT8619EDD#TRPBF

Part No LT8619EDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 0.8V 1.2A 10DFN / Buck Switching Regulator IC Positive Fixed 0.8V 1 Output 1.2A 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 59.4V
Current - Output 1.2A
Frequency - Switching 300kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT8619
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354252-LT8619EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8619EDD#TRPBF CAD Model

Description

Product Overview: LT8619EDD#TRPBF from Analog Devices Inc.

The LT8619EDD#TRPBF is a high-performance step-down switching regulator from Analog Devices Inc., designed to deliver efficiency and precision in a compact package. This advanced power solution is ideal for a wide range of applications, including automotive, industrial, and portable electronics, where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The LT8619EDD#TRPBF boasts a high efficiency of up to 96%, ensuring minimal heat generation and maximum battery life for portable applications.
  • Wide Input Voltage Range: This regulator operates from an input voltage range of 3.4V to 42V, making it suitable for use in systems subjected to large supply variations, such as automotive power systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.97V to the input voltage, providing design flexibility to meet various application requirements.
  • Low Quiescent Current: Its low quiescent current of 2.5μA in shutdown mode contributes to energy conservation in battery-powered devices.
  • Fast Minimum On-Time: The device features a fast minimum on-time of just 30ns, enabling large step-down ratios at high switching frequencies for compact solution footprints.
  • Thermal Performance: The LT8619EDD#TRPBF is available in a 3mm x 3mm DFN package, which, combined with a high thermal performance design, ensures reliable operation in thermally challenging environments.

Applications

  • Automotive and Transportation
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Portable Handheld Devices
  • Datacom and Telecom Systems

The LT8619EDD#TRPBF is not just a power regulator; it is a sophisticated component engineered to meet the rigorous demands of modern electronic devices. Its robust design and flexible features ensure that it can be integrated into a variety of applications without compromising performance, efficiency, or reliability. Analog Devices Inc. is known for its commitment to quality, and the LT8619EDD#TRPBF is a testament to their expertise in power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0444 $56.3108
16+ $6.6006 $105.6096
24+ $6.3943 $153.4632
33+ $6.1880 $204.2040
42+ $5.9818 $251.2356
56+ $5.3630 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess