EN
  • EN
  • DE

LT8641EUDC#TRPBF

Part No LT8641EUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 20-WFQFN, 18 Leads, Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-WFQFN, 18 Leads, Exposed Pad
Case / Package 20-QFN (3x4)
Family Name LT8641
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8641EUDC#TRPBFTR, LT8641EUDC#TRPBF-ND, LT8641EUDC#TRPBFCT, LT8641EUDC#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845572-LT8641EUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8641EUDC#TRPBF CAD Model

Description

Product Overview: LT8641EUDC#TRPBF

The LT8641EUDC#TRPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., renowned for its efficiency and reliability in power management applications. This advanced component is designed to meet the stringent requirements of modern electronic devices that demand low noise, compact size, and high efficiency.

Key Features:

  • High Efficiency: The LT8641EUDC#TRPBF can maintain a high efficiency over a wide range of output currents, thanks to its low quiescent current and the use of synchronous rectification. This results in reduced power loss and improved battery life for portable applications.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, it is suitable for a variety of supply sources, from single-cell Li-ion batteries to automotive inputs.
  • Low EMI Emissions: The device features Silent Switcher® architecture that minimizes EMI emissions, making it easier to meet stringent electromagnetic compatibility (EMC) standards.
  • Fast Transient Response: The LT8641EUDC#TRPBF provides a fast transient response, which is critical for high-performance digital systems that have rapid load changes.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 200kHz to 3MHz or synchronized to an external clock, allowing designers to optimize performance for specific applications.

Applications:

The versatility of the LT8641EUDC#TRPBF makes it an ideal choice for a wide range of applications, including:

  • Automotive and Industrial Power Supplies
  • General Purpose Step-Down Applications
  • Distributed Power Systems
  • Portable Instruments
  • Datacom and Telecom Power Supplies

Package and Quality:

Encased in a 3mm x 4mm QFN-20 package, the LT8641EUDC#TRPBF is designed to occupy minimal board space while providing robust power management. Analog Devices Inc. ensures high manufacturing standards, with the device being RoHS compliant and lead (Pb) free, reflecting the company's commitment to environmental sustainability.

In conclusion, the LT8641EUDC#TRPBF from Analog Devices Inc. is a highly integrated, efficient, and versatile power solution that addresses the needs of modern electronic systems with its advanced features and superior performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6031 $53.2217
15+ $7.1219 $106.8285
22+ $6.8813 $151.3886
32+ $6.4000 $204.8000
41+ $6.1594 $252.5354
51+ $5.9188 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess