EN
  • EN
  • DE

LT8705AHFE#TRPBF

Part No LT8705AHFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 2.8V ~ 80V
Frequency - Switching 100kHz ~ 400kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad
Supplier Device Package 38-TSSOP-EP
Base Product Number LT8705
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1071866-LT8705AHFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8705AHFE#TRPBF CAD Model

Description

LT8705AHFE#TRPBF Product Image

The LT8705AHFE#TRPBF from Analog Devices Inc. is a versatile and high-performance power converter designed to cater to a broad range of applications requiring efficient power conversion. This innovative component is a part of the LT8705 series, known for its reliability and adaptability in various power management tasks.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range from 2.8V to 80V, making it suitable for applications with varying power supplies.
  • High Output Voltage Capability: It can produce an output voltage up to 80V, which is beneficial for systems that require high voltage levels.
  • Four-Quadrant Operation: It is capable of four-quadrant operation, which means it can function as a synchronous buck or boost regulator, buck-boost regulator, or an inverting converter.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100kHz to 400kHz, allowing flexibility in balancing efficiency and component size.
  • Low Quiescent Current: The quiescent current is optimized for power savings, making it ideal for battery-powered devices.
  • Robust Temperature Performance: The device is designed to operate reliably over an industrial temperature range, ensuring performance in harsh environments.

Applications:

The LT8705AHFE#TRPBF is highly adaptable and can be used in a variety of applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Telecommunications and Networking Equipment
  • Distributed Power Systems
  • Battery Charging Systems
  • Solar Power Inverters
  • High Voltage Power Supplies

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT8705AHFE#TRPBF is no exception. It is manufactured to meet high standards, ensuring long-term reliability for critical applications. With its robust design and versatile functionality, this power converter stands as a top choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess