EN
  • EN
  • DE

LTC1064-3CSW#TRPBF

Part No LTC1064-3CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 95KHZ LOWPASS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Bessel, Low Pass Switched Capacitor Filter IC Bessel, Low Pass Switched Capacitor 8th Order 95kHz 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SO
Family Name LTC1064
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879010-LTC1064-3CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1064-3CSW#TRPBF CAD Model

Description

Product Overview: LTC1064-3CSW#TRPBF by Analog Devices Inc.

The LTC1064-3CSW#TRPBF is a high-performance, low-pass filter integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This filter IC is part of the LTC1064 series, known for its precise filter characteristics and reliable performance in various signal processing applications. The LTC1064-3CSW#TRPBF is particularly well-suited for applications requiring noise reduction, signal conditioning, and data acquisition systems.

Key Features

  • Fifth Order Filter: The device features a fifth-order, low-pass filter with a linear phase response, providing excellent filtering capabilities for complex signal processing tasks.
  • Low Noise: Engineered with low noise design techniques, it ensures a clean signal output, which is crucial for high-fidelity and precision applications.
  • High Clock Rate: It supports a high clock rate, allowing for fast signal processing and making it ideal for high-speed data acquisition and communication systems.
  • Easy to Use: The LTC1064-3CSW#TRPBF is designed for ease of use, with simple external connections and minimal external components required for operation.

Applications

The versatility of the LTC1064-3CSW#TRPBF allows it to be utilized in a wide range of applications, including:

  • Telecommunications
  • Medical Imaging Equipment
  • Instrumentation
  • Audio and Video Signal Processing
  • Seismic Data Analysis
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the LTC1064-3CSW#TRPBF is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. The device is available in a surface-mount package, making it suitable for compact and densely populated PCB designs.

Environmental Compliance

In line with global environmental standards, the LTC1064-3CSW#TRPBF complies with RoHS directives, ensuring that it is free from hazardous substances. This compliance reflects Analog Devices Inc.'s dedication to environmental sustainability and the production of eco-friendly products.

For designers and engineers looking for a reliable and high-performing low-pass filter solution, the LTC1064-3CSW#TRPBF from Analog Devices Inc. offers the perfect blend of performance, ease of use, and environmental consideration.

You May Also Be Interested in

Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $11.6285
Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Maxim Integrated
Microprocessor Programmable Universal Active Filters
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess