EN
  • EN
  • DE

LTC1065CSW#TRPBF

Part No LTC1065CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 50KHZ LOWPASS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Bessel, Low Pass Switched Capacitor Filter IC Bessel, Low Pass Switched Capacitor 5th Order 50kHz 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SO
Family Name LTC1065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879011-LTC1065CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1065CSW#TRPBF CAD Model

Description

Analog Devices Inc. LTC1065CSW#TRPBF Overview

The LTC1065CSW#TRPBF from Analog Devices Inc. is a high-performance, low noise, 5th order lowpass filter that is designed to meet the rigorous demands of signal processing in various applications. This integrated circuit provides a precise, stable filtering solution with a cutoff frequency of 100kHz, making it ideal for anti-aliasing and noise reduction in data acquisition systems, communication devices, and audio processing equipment.

Key Features

  • Fifth-Order Chebyshev Filter: The LTC1065CSW#TRPBF implements a 5th order Chebyshev response, which provides sharp cutoff characteristics. This is crucial for applications that require a well-defined transition from passband to stopband.
  • Low Noise Performance: The device is designed to minimize noise, making it suitable for high-fidelity and high-accuracy systems where signal integrity is paramount.
  • No External Components Required: This filter requires no external components for fixed frequency operation, simplifying design and reducing board space requirements.
  • High Sampling Rate: With a high clock rate capability, the LTC1065CSW#TRPBF can be used in systems that require fast signal processing and high bandwidths.
  • Low Power Consumption: The device operates with low power dissipation, which is beneficial for portable and battery-powered applications.
  • Easy to Use: The filter is designed for ease of use with a straightforward interface that simplifies integration into complex systems.

Applications

The LTC1065CSW#TRPBF is versatile and can be employed in a variety of applications, such as:

  • Telecommunications
  • Medical Instrumentation
  • Seismic Data Acquisition
  • Audio Signal Processing
  • Test and Measurement Systems

Package and Quality

Enclosed in a 16-lead SW package, the LTC1065CSW#TRPBF is designed for surface-mount technology, allowing for efficient assembly and space-saving on printed circuit boards. Analog Devices Inc. ensures high standards of quality and reliability, making this product a dependable choice for critical signal processing needs.

With its combination of features, the LTC1065CSW#TRPBF is an excellent choice for engineers and designers looking for a high-quality, reliable lowpass filter to enhance their signal processing capabilities.

You May Also Be Interested in

Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $11.6285

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess