EN
  • EN
  • DE

LTC1068CG#PBF

Part No LTC1068CG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Active Filter Quad SW-CAP UNIV 8th Order 50kHz 28-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Dual Supply Voltage 5 V
Lead Free Yes
Max Dual Supply Voltage 5.5 V
Maximum Operating Temperature 70 °C
Max Supply Voltage 11 V
Min Dual Supply Voltage 1.57 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.14 V
Mount Surface Mount
Nominal Supply Current 9.5 mA
Number of Channels 4
Number of Circuits 4
Number of Pins 28
REACH SVHC No SVHC
RoHS Compliant
Type Active
Win Source Part Number 1071933-LTC1068CG#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1068CG#PBF CAD Model

Description

Product Overview: LTC1068CG#PBF from Analog Devices Inc.

The LTC1068CG#PBF is a versatile and high-performance signal processing integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of precision analog technology. This product is part of the LTC1068 series, known for its exceptional filtering capabilities and signal conditioning features.

Key Features

  • Multiple Filtering Options: The LTC1068CG#PBF is equipped with a set of eight independent switched-capacitor filter sections, which can be configured in various ways to create lowpass, bandpass, or other filter responses as per the application requirements.
  • High Precision: With a design focus on accuracy and stability, this device offers a precise filtering solution, ensuring signal integrity for critical applications.
  • Programmable Cut-off Frequencies: Users can program the cut-off frequencies with external clock signals or by using the onboard oscillator, providing flexibility in the design and adaptability to different system needs.
  • Low Noise Performance: The LTC1068CG#PBF boasts a low noise floor, making it an excellent choice for applications where signal-to-noise ratio is a key consideration.
  • Single or Dual Supply Operation: This product supports both single and dual supply operation, enabling its use in a variety of electronic systems without the need for additional power supply components.

Applications

The LTC1068CG#PBF is suitable for a wide range of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Medical Instrumentation
  • Audio and Video Signal Processing
  • Industrial Control Systems

Product Specifications

Parameter Value Package/Case SSOP-28 Operating Temperature -40°C to +85°C Supply Voltage ±2.37V to ±8V (Dual Supply), 4.75V to 16V (Single Supply) Filter Type Switched Capacitor

The LTC1068CG#PBF from Analog Devices Inc. is a powerful solution for high-fidelity filtering applications, offering reliability, flexibility, and precision to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7714 $73.5428
4+ $30.1715 $120.6860
6+ $29.2286 $175.3716
8+ $28.2857 $226.2856
10+ $27.3429 $273.4290
13+ $24.5143 $318.6859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess