EN
  • EN
  • DE

LTC1174HVCS8-3.3#TRPBF

Part No LTC1174HVCS8-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000672-LTC1174HVCS8-3.3#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting Type Surface Mount
Operating Temperature 0°C ~ 70°C (TA)
Operating Temperature LTC1174
Topology Buck, Buck-Boost
Function Step-Up, Step-Down, Step-Up/Step-Down
Ultra Librarian 3D Model Ultra Librarian LTC1174HVCS8-3.3#TRPBF CAD Model

Description

Product Overview: LTC1174HVCS8-3.3#TRPBF

The LTC1174HVCS8-3.3#TRPBF is a high-efficiency, step-down DC-DC converter designed and manufactured by Analog Devices Inc. This component is part of their LTC series, known for its robustness and reliability in various applications. The device is capable of delivering a 3.3V output from a wide input voltage range, making it an ideal choice for battery-powered systems and portable devices.

Key Features

  • High Efficiency: The LTC1174HVCS8-3.3#TRPBF offers a high conversion efficiency, which is crucial for prolonging battery life in portable applications.
  • Wide Input Voltage Range: This converter can operate with an input voltage range that allows flexibility in powering the device from various sources.
  • Fixed Output Voltage: The output voltage is fixed at 3.3V, providing a stable and regulated supply for downstream components.
  • Low Quiescent Current: It features a low quiescent current, further improving its efficiency and making it suitable for power-sensitive designs.
  • Compact Package: The device comes in a compact SOIC-8 package, which is space-saving and ideal for designs where PCB real estate is at a premium.

Applications

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Embedded Systems
  • Power Management Circuits
  • Industrial Controls

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1174HVCS8-3.3#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is RoHS compliant and is offered in a tape and reel package (denoted by the suffix #TRPBF), which facilitates automated assembly and large volume production.

Conclusion

The LTC1174HVCS8-3.3#TRPBF from Analog Devices Inc. is a testament to the company's dedication to providing high-performance power management solutions. With its high efficiency, wide input range, and fixed output, this DC-DC converter stands out as a versatile component suitable for a broad spectrum of applications. Its compact form factor and ease of integration make it an excellent choice for designers looking to optimize their power systems without compromising on performance or reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess