EN
  • EN
  • DE

LTC1436AEGN#TRPBF

Part No LTC1436AEGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5V ~ 30V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number LTC1436
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1071973-LTC1436AEGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1436AEGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC1436AEGN#TRPBF

Overview:

The LTC1436AEGN#TRPBF is a high-performance, dual synchronous step-down switching regulator controller manufactured by Analog Devices Inc. This advanced power management integrated circuit (PMIC) is designed to provide precise voltage regulation for a wide range of applications, including but not limited to, telecommunications, portable devices, and distributed power systems.

Key Features:

  • Dual Synchronous Operation: The device features two synchronous buck regulator controllers that operate 180 degrees out-of-phase, reducing the required input capacitance and smoothing the input current.
  • Wide Input Voltage Range: It can handle a wide input voltage range, accommodating various supply voltages and ensuring versatility across different applications.
  • High Efficiency: With its synchronous operation, the LTC1436AEGN#TRPBF achieves high efficiency, which is crucial for battery-powered devices where power conservation is a priority.
  • Precise Voltage Regulation: The device offers excellent voltage regulation capabilities, with the ability to maintain a stable output voltage despite changes in input voltage or load conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 400kHz, allowing optimization for efficiency or component size.
  • Soft-Start Capability: The integrated soft-start feature prevents inrush current at startup, extending the life of the power supply and the device it powers.
  • Programmable Current Limit: This function protects the device and the load from overcurrent conditions.
  • Thermal Protection: Built-in thermal protection shuts down the regulator to prevent damage from overheating.

Applications:

  • Telecommunication Equipment
  • Portable Devices
  • Networking Equipment
  • Computer Systems
  • Distributed Power Systems

Package and Quality:

The LTC1436AEGN#TRPBF is available in a 24-lead SSOP package, which is compact and suitable for space-constrained applications. The "TRPBF" suffix indicates that the product is provided in tape and reel packaging, which facilitates automated assembly processes, and that it is RoHS compliant and free of lead (Pb-free). Analog Devices Inc. is known for its commitment to high-quality products, and this power management IC is no exception, meeting rigorous industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess