EN
  • EN
  • DE

LTC1439IGW#PBF

Part No LTC1439IGW#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 36-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 3.5V ~ 30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-BSOP (0.295", 7.50mm Width)
Case / Package 36-SSOP
Family Name LTC1439
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879073-LTC1439IGW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1439IGW#PBF CAD Model

Description

The LTC1439IGW#PBF is a high-performance, multi-function integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications requiring precise digital-to-analog conversion (DAC) and power management. This robust component is highly valued in industries where reliability and accuracy are paramount.

Key Features

  • Precision DAC: The LTC1439IGW#PBF features a high-precision DAC that ensures accurate and stable analog output, making it ideal for critical applications in measurement and control systems.
  • Multiple Output Channels: This product supports multiple output channels, providing flexibility and scalability for complex designs and systems.
  • Programmable Output Range: The output voltage range is programmable, allowing users to tailor the device to their specific requirements, whether it's for low-voltage or high-voltage operations.
  • Power Efficiency: Designed with power efficiency in mind, the LTC1439IGW#PBF helps to reduce power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Robust Temperature Performance: The device operates reliably over a wide temperature range, ensuring consistent performance even in harsh environmental conditions.
  • Durable Packaging: It comes in a sturdy GW package, which provides additional protection against physical stress and environmental factors.

Applications

The LTC1439IGW#PBF is versatile and can be used in various applications, including:

  • Industrial Control Systems
  • Precision Instrumentation
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1439IGW#PBF is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance. The product is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess