The LTC1626CS from Analog Devices Inc. is a high-performance, step-down switching regulator controller that offers a compact and efficient power management solution for a wide range of applications. This device is part of the LTC1626 series, known for its reliability and versatility in converting higher input voltages to lower output voltages with excellent power efficiency.
The LTC1626CS operates over a wide input voltage range from 3.5V to 36V, making it suitable for systems powered from a variety of sources including single-cell Li-Ion batteries, 12V and 24V industrial supplies, and automotive batteries. It is designed to drive an external power MOSFET at frequencies up to 200kHz, allowing the use of small, low-cost inductors and capacitors to minimize the size and cost of the overall power supply design.
Key Features:
- Wide input voltage range: 3.5V to 36V
- Constant frequency current mode operation
- High efficiency: Up to 96%
- Low dropout operation: 100% duty cycle
- User-selectable fixed frequency from 50kHz to 200kHz
- Soft-start capability to reduce inrush current
- Thermally enhanced 16-lead narrow SSOP package
- Overcurrent and over-temperature protection
The LTC1626CS also includes a user-programmable soft-start function to limit inrush current during startup, and a foldback current limit for enhanced protection under overload conditions. The device features a fixed frequency, current mode architecture that provides fast transient response and excellent loop stability.
With its high efficiency and low dropout mode, the LTC1626CS is capable of maintaining output regulation during low input voltage conditions, making it ideal for automotive and battery-powered systems where input voltage can vary widely. The thermally enhanced 16-lead narrow SSOP package ensures that the device can operate reliably even in environments with elevated temperatures.
Overall, the LTC1626CS by Analog Devices Inc. is a robust and flexible solution for your power management needs, ensuring efficient, stable, and reliable operation in a broad range of electronic products.