EN
  • EN
  • DE

ICL7662MJA

Part No ICL7662MJA
Manufacturer Maxim Integrated
Description CMOS Voltage Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1183396-ICL7662MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7662MJA CAD Model

Description

Maxim Integrated ICL7662MJA Voltage Converter

The ICL7662MJA from Maxim Integrated is a highly versatile, monolithic CMOS voltage converter that offers reliable performance for a wide range of applications. As a charge pump voltage inverter, it is adept at converting a positive voltage in the range of 1.5V to 12V to the corresponding negative voltage, making it an ideal choice for battery-powered devices, portable instruments, and any application requiring an efficient negative power supply.

Encased in a durable CDIP package, the ICL7662MJA ensures a robust construction that stands up to demanding conditions. Its design is optimized for ease of use, requiring only two external non-critical capacitors to complete the voltage conversion function. This simplicity allows designers to implement a negative supply where needed with minimal design effort and board space.

With a high power efficiency, the ICL7662MJA is capable of delivering up to 20mA with a typical voltage conversion efficiency of 99.9% at no load, and 97% under full load conditions. This efficiency, combined with its no-load quiescent current of just 2mA, makes it an energy-conscious choice for extending battery life in portable devices.

Furthermore, the ICL7662MJA features a frequency operation of 10kHz, which strikes a balance between small capacitor size and low output ripple, ensuring a stable and clean negative voltage output. This is particularly advantageous in applications such as op-amp power supplies, memory bias generators, and data acquisition systems, where maintaining signal integrity is of paramount importance.

Maxim Integrated's commitment to quality is evident in the ICL7662MJA's design, which includes over-temperature and short-circuit protection, safeguarding your circuitry from potential damage due to abnormal operating conditions. The device's reliability and longevity are further enhanced by its wide operating temperature range, making it suitable for industrial-grade applications.

In summary, the ICL7662MJA from Maxim Integrated is a compact, efficient, and reliable solution for generating a negative voltage rail, providing designers with a simple-to-use, high-performance option for a multitude of electronic applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess