EN
  • EN
  • DE

5787441-1

Part No 5787441-1
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors
Description CONN HDR 5POS 5.00MM R/A SLDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Mfr TE Connectivity
Package Tray
Product Status Active
Connector Style Battery
Connector Type Header, Male Blades
Number of Positions 5
Pitch 0.197" (5.00mm)
Mounting Type Through Hole, Right Angle
Number of Rows 1
Termination Solder
Features Keyless
Color Black
Fastening Type Push-Pull
Contact Material Brass
Contact Finish Nickel
Contact Finish Thickness 74.8µin (1.90µm)
Voltage Rating 50 V
Current Rating (Amps) 7 A
Material - Insulation Liquid Crystal Polymer (LCP)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number 5787441
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 848913-5787441-1
Ultra Librarian 3D Model Ultra Librarian 5787441-1 CAD Model

Description

The TE Connectivity 848913-5787441-1 is a blade type power connector assembly designed for reliable power transmission.

  • Connector Type: Header
  • Blade Gender: Male
  • Termination: Solder
  • Positions: 5
  • Pitch: 0.197" (5.00mm)
  • Contact Finish: Nickel
  • Contact Finish Thickness: 74.8µin (1.90µm)
  • Insulation Material: Liquid Crystal Polymer (LCP)
  • Voltage Rating: 50V
  • Current Rating: 7A
  • Mounting: Through-Hole, Right-Angle
  • Temperature Range: -30°C to 70°C

You May Also Be Interested in

Anderson Power Products, Inc.
TERM BLADE FEMALE 2/0AWG SILVER
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS GRAY
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
TERM BLADE NON-GEND 300MCM SILV
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 1POS RED
Need more? Email Us
TE Connectivity
CONN HSG PLUG 6POS 11.18MM BLACK
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG PLUG 1POS GREEN
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS GRAY
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7523 $54.0184
19+ $5.5403 $105.2657
28+ $5.3672 $150.2816
39+ $5.1941 $202.5699
50+ $5.0209 $251.0450
67+ $4.5015 $301.6005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess