EN
  • EN
  • DE
  • IT

LTC1696HS6#TRMPBF

Part No LTC1696HS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OVERVOLT PROT CTRLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Applications Overvoltage Protection Controller
Voltage - Supply 2.7V ~ 27V
Current - Supply 1.1 mA
Operating Temperature -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Ultra Librarian 3D Model Ultra Librarian LTC1696HS6#TRMPBF CAD Model

You May Also Be Interested in

Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $16.4211
Linear Technology
IC PB ON/OFF CONTROLLER TSOT23-8 / Controller 2.7V to 26.4V Automotive 8-Pin TSOT-23 T/R
Lowest to $7.1383
Intersil
IC PWR SUPPLY CTRLR 28TQFN / Voltage Mode PWM Controller 0.6V to 5.5V/0.6V to 5.5V 20A/20A 28kHz 28-Pin TQFN EP T/R
Lowest to $7.0251
Linear Technology
IC PWR SUPPLY CTRLR/MONITR 24QFN / Processor Supervisor 2 Open Drain 24-Pin QFN EP Tube
Need more? Email Us
Linear Technology
IC 5 POWER SUPPLY MONITOR 16SSOP / Processor Supervisor 2.871V 5 16-Pin SSOP N Tube
Lowest to $3.6127
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS / Monitor 2.8V to 3.96V 32-Pin QFN-S EP
Lowest to $4.1296
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP / Controller/Monitor 2.25V to 5.5V 44-Pin TQFP
Lowest to $23.5591
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $22.7391
Linear Technology
IC 6 PWR SUPPLY MONITOR 20TSSOP / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Open Drain Automotive 20-Pin TSSOP Tube
Lowest to $16.9864

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0388 $65.1940
11+ $10.6986 $117.6846
17+ $10.3643 $176.1931
23+ $10.0299 $230.6877
29+ $9.6956 $281.1724
39+ $8.6925 $339.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess