EN
  • EN
  • DE

LTC1727ES8-5#TRPBF

Part No LTC1727ES8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Supervisor Open Drain or Open Collector 3 Channel 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC1727
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879134-LTC1727ES8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1727ES8-5#TRPBF CAD Model

Description

Product Overview: LTC1727ES8-5#TRPBF from Analog Devices Inc.

The LTC1727ES8-5#TRPBF is a high-performance, triple-output supervisory circuit designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This microprocessor supervisory circuit is engineered to monitor power supplies in microprocessor and digital systems, providing a precise, reliable solution for system reset and monitoring needs.

Key Features

  • Triple Voltage Monitoring: This device is capable of monitoring three voltage levels simultaneously, ensuring that all critical system voltages are under supervision.
  • Adjustable Reset Thresholds: Users can set the reset voltage threshold according to their specific requirements, offering flexibility for various applications.
  • Low Power Consumption: With a quiescent current of only 30µA, the LTC1727ES8-5#TRPBF is designed for power-sensitive applications.
  • Reset Output: The device features a reset output that remains asserted for a minimum of 200ms after all the monitored voltages have exceeded their respective reset thresholds, ensuring a proper system reset.
  • Guaranteed Reset: The reset is guaranteed to be in the correct state for VCC down to 1V, which is crucial for low-voltage operations.
  • Wide Operating Temperature Range: The LTC1727ES8-5#TRPBF operates over a temperature range from -40°C to +85°C, making it suitable for industrial environments.

Applications

The LTC1727ES8-5#TRPBF is ideal for a variety of applications that require reliable monitoring and reset functions, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Telecommunications Systems

Package and Quality

The device comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The part number #TRPBF indicates that this product is provided in tape and reel packaging, which is ideal for automated assembly processes, and also signifies that it is lead (Pb) free and RoHS compliant, meeting environmental standards for electronic components.

In summary, the LTC1727ES8-5#TRPBF from Analog Devices Inc. is a versatile and reliable solution for system voltage monitoring and reset functions. Its low power consumption, adjustable thresholds, and guaranteed performance in extreme temperatures make it an excellent choice for a wide range of applications in various industries.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess