EN
  • EN
  • DE

LTC2156IUP-12#PBF

Part No LTC2156IUP-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 64QFN / 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tube
Number of Bits 12
Sampling Rate (Per Second) 210M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Type Surface Mount
Base Product Number LTC2156
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Standard Package 40 pcs
Win Source Part Number 1382616-LTC2156IUP-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2156IUP-12#PBF CAD Model

Description

Product Overview: LTC2156IUP-12#PBF

The LTC2156IUP-12#PBF is a high-performance, dual-channel 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional speed and accuracy for demanding applications. It is part of the Ultralow Power (ULP) series, which focuses on minimizing power consumption without compromising on performance.

Key Features

  • Resolution: The device boasts a 14-bit resolution, enabling precise digital representation of analog signals.
  • Sampling Rate: It offers an impressive maximum sampling rate of 250Msps (mega samples per second), making it suitable for high-speed signal processing applications.
  • Channels: This ADC features dual channels, allowing simultaneous sampling of two analog signals, which is critical for applications requiring synchronized data acquisition.
  • Power Efficiency: With its ULP design, the LTC2156IUP-12#PBF is optimized for low power operation, which is essential for portable and battery-powered devices.
  • Interface: The device includes a serial LVDS (Low-Voltage Differential Signaling) output interface, ensuring fast data transfer rates with reduced noise and power consumption.
  • Package: Encased in a compact QFN (quad-flat no-leads) package, it is designed for space-constrained applications.

Applications

The LTC2156IUP-12#PBF is ideal for a wide range of applications, including:

  • Medical Imaging Systems
  • Communications Systems
  • Radar and Satellite Antenna Arrays
  • Instrumentation
  • Digital Signal Processing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2156IUP-12#PBF is no exception. It is designed to meet the stringent requirements of industrial-grade components, ensuring reliable operation even in extreme conditions.

Ordering Information

The product is available with the orderable part number LTC2156IUP-12#PBF. For detailed technical specifications, application support, and ordering information, customers can visit the Analog Devices Inc. website or contact their sales representative.

In summary, the LTC2156IUP-12#PBF from Analog Devices Inc. is a state-of-the-art ADC offering high speed, precision, and power efficiency, suitable for a broad array of high-performance applications.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess