EN
  • EN
  • DE

LM26420XMH/NOPB

Part No LM26420XMH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A DL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.5V
Output Current 2A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 206324-LM26420XMH/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM26420XMH/NOPB CAD Model

Description

The LM26420XMH/NOPB is a high-quality, dual-channel switching regulator from Texas Instruments, a renowned leader in the field of semiconductor technology.

  • Output Voltages: Efficient, adjustable output voltages
  • Input Voltages: Up to 36V
  • Channels: Two independent, 2A channels
  • Input Voltage Range: 3V to 36V
  • Output Voltage Range: Adjustable from 0.8V to VIN
  • Switching Frequency: 2.2 MHz
  • Quiescent Current: Low quiescent current of only 20µA per channel
  • Protection Features: Cycle-by-cycle current limit, thermal shutdown, and output over-voltage protection
  • Package: 20-pin HTSSOP PowerPAD package

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $0.9779
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8689 $53.5579
26+ $3.9950 $103.8700
39+ $3.8701 $150.9339
54+ $3.7453 $202.2462
70+ $3.6204 $253.4280
93+ $3.2459 $301.8687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 936 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess