EN
  • EN
  • DE

AD9235BRUZRL7-40

Part No AD9235BRUZRL7-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 20/40/65 MSPS 3 V A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 12
Sampling Rate 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.25 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1139004-AD9235BRUZRL7-40
Manufacturer Homepage www.analog.com
Family Name AD9235
Introduction Date June 20, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9235BRUZRL7-40 CAD Model

Description

AD9235BRUZRL7-40: A High-Performance ADC Solution by Analog Devices Inc.

The AD9235BRUZRL7-40 is a state-of-the-art 12-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., designed to deliver exceptional performance and accuracy for a wide array of applications. This ADC operates at a 40 MSPS (Mega Samples Per Second) conversion rate, making it an ideal choice for high-speed signal processing tasks in medical imaging, data acquisition systems, and communication infrastructure.

Encased in a compact TSSOP (Thin Shrink Small Outline Package), the AD9235BRUZRL7-40 is engineered for space-constrained environments while offering robust functionality. This ADC features a differential input with a wide input bandwidth, which ensures that signals are captured with high fidelity, preserving the integrity of the original analog signal.

The device integrates a sample-and-hold circuit that facilitates accurate sampling of input signals, thus minimizing distortion and maintaining a high signal-to-noise ratio (SNR). The AD9235BRUZRL7-40 also boasts an on-chip voltage reference and track-and-hold circuitry, simplifying system design and reducing the need for external components.

One of the key advantages of the AD9235BRUZRL7-40 is its ease of integration into existing systems, thanks to its digital error correction and user-selectable output format. The ADC supports both twos complement and straight binary data output formats, allowing for seamless interfacing with digital signal processors (DSPs) and microcontrollers.

With its low power consumption, the AD9235BRUZRL7-40 is also an excellent choice for portable and battery-powered applications where power efficiency is critical. Its power-down feature further conserves energy when the ADC is not in use, extending the life of the system's power supply.

In summary, the AD9235BRUZRL7-40 from Analog Devices Inc. is a versatile and efficient ADC solution that offers high-speed performance, precision sampling, and easy system integration. Whether used in communications, instrumentation, or imaging systems, the AD9235BRUZRL7-40 is designed to meet the rigorous demands of modern electronic applications.

For more information and to view detailed specifications, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess