EN
  • EN
  • DE

NC7SB3257P6XNL

Part No NC7SB3257P6XNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 985911-NC7SB3257P6XNL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC7SB3257P6XNL CAD Model

Description

The NC7SB3257P6XNL is a single-bit configurable multiple function gate from ON Semiconductor, offering designers a versatile solution for various logic applications. This tiny logic device is part of the TinyLogic Ultra-High Speed Series, known for its high performance and low power consumption. Its configurable nature allows it to perform different logic functions based on the applied control signals, offering flexibility in circuit design.

Applications:

  • Mobile Devices: Used in smartphones and tablets for signal routing and logic control due to its small size and low power consumption.
  • Portable Electronics: Employed in portable media players, digital cameras, and other battery-powered devices where space and power are critical.
  • Logic Level Shifting: Can be configured to shift logic levels between different voltage domains in a system.
  • Simple Logic Functions: Implements basic logic functions such as AND, OR, XOR, and NOT, depending on the configuration.

Features:

  • Ultra-High Speed: Provides fast propagation delays, ensuring high-speed operation.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Configurable Logic: Offers multiple logic functions in a single device, reducing component count.
  • Wide Operating Voltage Range: Operates over a wide voltage range, accommodating different system requirements.
  • Small Footprint: Available in a tiny package, saving valuable board space.

Benefits:

  • Increased Design Flexibility: The configurable nature allows designers to adapt the logic function to specific needs without changing the hardware.
  • Reduced Component Count: By integrating multiple logic functions into a single device, the number of components on the board is reduced.
  • Improved System Performance: High-speed operation and low propagation delays contribute to improved system performance.
  • Lower Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Space Savings: Tiny package size saves valuable board space, enabling smaller and more compact designs.

Additional Details:

The NC7SB3257P6XNL is typically supplied in a lead-free MicroPak package. It is designed to operate over a wide temperature range, making it suitable for various operating environments. It supports partial power-down mode, which further reduces power consumption when the device is not actively being used. Detailed electrical characteristics, including propagation delays, supply current, and input/output voltage levels, can be found in the device datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Meled
Lowest to $0.1103
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess