EN
  • EN
  • DE

LTC2157IUP-14#TRPBF

Part No LTC2157IUP-14#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203527-LTC2157IUP-14#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 250M
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Ultra Librarian 3D Model Ultra Librarian LTC2157IUP-14#TRPBF CAD Model

Description

Analog Devices Inc. LTC2157IUP-14#TRPBF Dual ADC

The LTC2157IUP-14#TRPBF is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) developed by Analog Devices Inc., designed to cater to the demanding needs of communications, imaging, and industrial applications. This ADC is capable of converting analog signals to digital form at a remarkable sample rate of up to 250Msps, providing both speed and precision for systems requiring high data acquisition rates and excellent dynamic performance.

One of the standout features of the LTC2157IUP-14#TRPBF is its innovative design, which incorporates two ADC cores in a single package. This dual-channel configuration allows for simultaneous sampling of two different analog inputs, making it an ideal choice for I/Q demodulation schemes, diversity radio systems, and other applications where phase coherency and channel matching are critical.

The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions. The LTC2157IUP-14#TRPBF comes in a compact QFN (quad flat no-lead) package, which not only saves board space but also enhances thermal performance, making it suitable for high-density circuit designs.

With a low noise floor and high linearity, the LTC2157IUP-14#TRPBF ensures that the integrity of the signal is maintained during the conversion process. This results in minimal distortion and allows for accurate representation of the original analog signal. Additionally, the device features a DDR LVDS (Double Data Rate Low-Voltage Differential Signaling) interface, which provides a high-speed data transfer while minimizing the number of input/output connections required.

For ease of integration into various systems, the LTC2157IUP-14#TRPBF supports a wide analog input range and includes user-configurable settings for input range and sampling phase. This flexibility, combined with its robust performance, makes it a versatile solution for designers looking to improve system performance while reducing complexity.

In summary, the LTC2157IUP-14#TRPBF from Analog Devices Inc. is a state-of-the-art dual ADC that offers exceptional speed, precision, and reliability, making it an excellent choice for a wide range of high-speed data acquisition tasks.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $265.8013 $265.8013
2+ $238.3046 $476.6092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess