EN
  • EN
  • DE

TB6612FNG

Part No TB6612FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355648-TB6612FNG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB6612FNG CAD Model

Description

The TB6612FNG is a dual DC motor driver capable of controlling two DC motors independently. Manufactured by Toshiba Semiconductor and Storage, this driver integrates MOSFET outputs with a low on-resistance, leading to high efficiency and minimal heat dissipation. It features a standby mode for power saving and provides a straightforward interface for microcontroller-based motor control applications.

Applications

  • Robotics: Driving the wheels and actuators in small to medium-sized robots.
  • Consumer Electronics: Motor control in toys, cameras, and other portable devices.
  • Automated Guided Vehicles (AGVs): Enabling precise movement and control in industrial environments.
  • Pan-Tilt Units: Controlling the positioning of cameras and sensors.
  • 3D Printers: Driving the extruder and axis motors.

Features

  • Dual H-Bridge: Allows simultaneous and independent control of two DC motors.
  • Low On-Resistance: Minimizes power loss and heat generation, improving efficiency.
  • PWM Control: Enables variable speed control of motors via pulse-width modulation.
  • Standby Mode: Reduces power consumption when the motors are not in use.
  • Short Brake Mode: Provides quick motor stopping capability.
  • Thermal Shutdown Circuit: Protects the driver from overheating damage.

Benefits

  • Efficient Motor Control: Low on-resistance ensures minimal power loss and extended battery life in portable applications.
  • Precise Speed and Direction Control: PWM input allows for accurate adjustment of motor speed and direction.
  • Reduced Power Consumption: Standby mode minimizes power draw when the motors are idle.
  • Enhanced Reliability: Built-in thermal shutdown protects against overheating and damage.
  • Simplified Design: Requires minimal external components, simplifying circuit design.

Additional Details

The TB6612FNG operates with a wide voltage range, making it compatible with various power sources. The PWM control input allows for fine-grained motor speed adjustment. The standby mode significantly reduces power consumption when the motor is not in active use, making it ideal for battery-powered applications. The driver provides protection against over-temperature conditions, enhancing reliability. The compact surface-mount package allows for easy integration into a variety of PCB designs. The short brake function is beneficial for applications requiring quick stops or precise movements. The input logic levels are compatible with standard microcontrollers, further simplifying the design process.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess