EN
  • EN
  • DE

LTC2158IUP-14#PBF

Part No LTC2158IUP-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dual ADC Pipelined 310Msps 14-bit Parallel/Serial (SPI)/LVDS 64-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 7.5 LSB
Interface LVDS, Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.74 V
Mount Surface Mount
Nominal Supply Current 355 mA
Number of A/D Converters 2
Number of Bits 14
Number of Channels 2
Number of Converters 2
Number of Elements 2
Number of Inputs 2
Number of Pins 64
Operating Supply Voltage 1.8 V
Resolution 1.75 B
RoHS Compliant
Sampling Rate 310 Msps
Schedule B 8542390000
Win Source Part Number 1022200-LTC2158IUP-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2158IUP-14#PBF CAD Model

Description

Product Overview: LTC2158IUP-14#PBF

The LTC2158IUP-14#PBF is a high-performance, dual-channel 14-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for demanding applications. This ADC is part of a family of products that combine advanced sampling technology with low-power operation, making it an ideal choice for a broad range of signal processing tasks.

Key Features

  • Precision Conversion: With its 14-bit resolution, the LTC2158IUP-14#PBF offers precise digital outputs, ensuring the fidelity of the signal conversion process.
  • High Sampling Rate: The device supports a high sampling rate, enabling it to capture fast-changing signals without losing detail.
  • Dual-Channel: This ADC features two independent ADC channels, which allows for simultaneous sampling of different signals, enhancing the system's data acquisition capabilities.
  • Low Power Consumption: Despite its high performance, the LTC2158IUP-14#PBF is designed for efficiency, with a low power consumption that helps to minimize thermal issues and extend battery life in portable applications.
  • Durable Packaging: Housed in a robust QFN package, the product is engineered to withstand challenging industrial environments, ensuring reliability and longevity.

Applications

Due to its high-speed and precise conversion capabilities, the LTC2158IUP-14#PBF is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Radar and Satellite Antenna Arrays

Technical Specifications

The LTC2158IUP-14#PBF operates over an industrial temperature range and is characterized by the following technical specifications:

  • Resolution: 14 bits
  • Number of Channels: 2
  • Max Sampling Rate: Specified in the datasheet
  • Input Type: Differential
  • Interface Type: LVDS, Serial
  • Supply Voltage: Specified in the datasheet
  • Operating Temperature: Specified in the datasheet
  • Package/Case: QFN

For detailed specifications, reference to the official datasheet from Analog Devices Inc. is recommended to ensure accurate and up-to-date information.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1493 $970.1493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess