EN
  • EN
  • DE

BSS138DW-7-F

Part No BSS138DW-7-F
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 50V 0.2A SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 200mA
Maximum Rds On at Id,Vgs 3.5 Ohm @ 220mA, 10V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Input Capacitance 50pF @ 10V
Maximum Power Dissipation 200mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 012156-BSS138DW-7-F
Family Name BSS138DW
Introduction Date November 03, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSS138DW-7-F CAD Model

Description

Overview of BSS138DW-7-F from Diodes Incorporated

The BSS138DW-7-F is a high-performance, dual N-channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated. It is housed in a compact SOT-363 package, which makes it ideal for space-constrained applications. This product is a testament to Diodes Incorporated's commitment to providing power management solutions that combine efficiency with miniaturization.

Key Features

  • Low On-Resistance: The device features low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • High-Speed Switching: It is capable of high-speed switching, making it suitable for high-frequency applications such as power supplies, DC-DC converters, and load switches.
  • Dual MOSFET Configuration: The dual MOSFET design allows for the integration of two independent N-channel MOSFETs in one package, saving board space and simplifying circuit design.
  • Low Gate Threshold Voltage: A low gate threshold voltage ensures that the device can be driven at lower voltages, making it compatible with logic-level signals.
  • High Input Impedance: The high input impedance minimizes current draw from the driving circuit, ensuring minimal loading and interference with other parts of the circuit.

Applications

The BSS138DW-7-F is versatile and can be used in a wide range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control Circuits
  • Logic Level Conversion
  • Charge and Discharge Switches for Capacitors

Quality and Reliability

Diodes Incorporated ensures that the BSS138DW-7-F meets the highest quality and reliability standards. The device is RoHS compliant, which means it adheres to the strict regulations set for the restriction of hazardous substances in electronic components. Additionally, it is characterized for operation from -55°C to +150°C, guaranteeing performance in extreme conditions.

In summary, the BSS138DW-7-F from Diodes Incorporated is a powerful, reliable, and space-saving solution for a variety of electronic applications. Its high efficiency, fast switching capabilities, and dual MOSFET configuration make it an excellent choice for designers seeking to optimize their power management systems.

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0863 $50.0540
1,240+ $0.0808 $100.1920
1,925+ $0.0781 $150.3425
2,755+ $0.0726 $200.0130
3,580+ $0.0699 $250.2420
4,465+ $0.0672 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess