EN
  • EN
  • DE

LTC2182IUP#PBF

Part No LTC2182IUP#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001013-LTC2182IUP#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Product Status Active
Number of Bits per Element 16
Sampling Rate (Per Second) 65M
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Ultra Librarian 3D Model Ultra Librarian LTC2182IUP#PBF CAD Model

Description

The LTC2182IUP#PBF is a high-performance, dual 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications that demand the highest level of precision and speed. With its state-of-the-art features and robust design, this ADC is ideal for advanced communication systems, medical imaging, and professional test equipment.

Key Features

  • Resolution: The product offers a high 16-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: It boasts a maximum sampling rate of 130Msps (mega samples per second), which allows for the accurate capture of high-frequency signals.
  • Input Range: The LTC2182IUP#PBF features a wide input range, providing flexibility for various signal amplitudes.
  • Digital Outputs: It includes CMOS or LVDS digital outputs, making it compatible with a wide range of digital systems.
  • Power Efficiency: The product is designed for low power consumption, which is critical for portable and energy-sensitive applications.
  • Industrial Temperature Range: With an operating temperature range from -40°C to +85°C, this ADC is suitable for industrial environments with challenging thermal conditions.

Applications

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Professional Test Equipment
  • Instrumentation and Control Systems
  • Radar and Satellite Communication Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2182IUP#PBF is no exception. This product is built to meet the highest industry standards, ensuring long-term performance and stability in the most demanding applications.

Ordering Information

The LTC2182IUP#PBF is available in a QFN-64 package, which is designed for space-saving and efficient thermal performance. For ordering and detailed specifications, customers can visit the Analog Devices Inc. website or contact their local distributor.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess