EN
  • EN
  • DE

LTC2227IUH

Part No LTC2227IUH
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924342-LTC2227IUH
Ultra Librarian 3D Model Ultra Librarian LTC2227IUH CAD Model

Description

Analog Devices Inc. LTC2227IUH: High-Speed ADC

The LTC2227IUH from Analog Devices Inc. is a state-of-the-art 12-bit, 105 Msps (Mega samples per second) analog-to-digital converter (ADC) that offers exceptional performance and versatility for a wide range of applications. Designed for demanding signal processing tasks, this ADC is an ideal choice for communication systems, medical imaging, and industrial data acquisition where high speed and accuracy are paramount.

With its cutting-edge design, the LTC2227IUH achieves excellent dynamic performance with a 70.6dB Signal-to-Noise Ratio (SNR) and 83dB Spurious-Free Dynamic Range (SFDR) at baseband frequencies. These specifications ensure that the ADC can handle high-speed signals with minimal distortion and noise, making it suitable for high-performance applications such as radar systems, spectrum analyzers, and digital oscilloscopes.

The device operates on a single 3.3V supply, which helps to simplify power supply design and reduces power consumption, making it an energy-efficient choice for portable and battery-powered equipment. Additionally, the LTC2227IUH features an optional internal dithering function that can be used to improve the ADC's performance with input signals that are smaller than the least significant bit (LSB), thereby enhancing the resolution in these scenarios.

The LTC2227IUH comes in a compact 32-lead QFN package, which is highly beneficial for space-constrained applications. Its digital outputs are CMOS or LVDS compatible, providing flexibility in interfacing with a variety of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

Analog Devices Inc. provides comprehensive support for the LTC2227IUH with a detailed datasheet, reference designs, and evaluation boards to accelerate the development process. This support ensures that designers can quickly incorporate the LTC2227IUH into their systems and take full advantage of its high-speed capabilities.

In summary, the LTC2227IUH ADC from Analog Devices Inc. is a powerful component that combines high-speed operation, exceptional dynamic performance, and energy efficiency. Its robust design and support infrastructure make it an excellent choice for advanced digital signal processing applications where precision and speed are crucial.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3958 $94.7916
3+ $38.8889 $116.6667
4+ $37.6736 $150.6944
6+ $36.4583 $218.7498
8+ $35.2431 $281.9448
10+ $31.5972 $315.9720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 839 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess